L-com, Inc. RF Antennas LCANLP1009

Description
2300-2500 MHZ, 10 DBI, GAIN, V-P
Request a Quote Datasheet
Description
2300-2500 MHZ, 10 DBI, GAIN, V-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANLP1009-ND - DigiKey
Thief River Falls, MN, United States
2300-2500 MHZ, 10 DBI, GAIN, V-P

2300-2500 MHZ, 10 DBI, GAIN, V-P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANLP1009-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, 802.11a/b/g/n/ac/ad/ah/ax, CMDA, IoT, LoRa, LPWAN, LTE, LTE-M, M2M, NB-IoT, Wi-Fi
Primary Frequency Range 2400.0 MHz
Gain 10 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details