L-com, Inc. 698-960 MHz 6 dBi Gain Omnidirectional Antenna - Type N Female Connector, Polycarbonate Radome HGV-706U

Description
The L-com HGV-706U is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HGV-706U has 4 to 6 dBi gain and can be used to broadcast Cellular LTE signals. The HGV-706U operates from 698 to 960 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HGV-706U antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HGV-706U from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HGV-706U antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight polycarbonate radome Integral N-Female connector Commercial grade design 360° Omnidirectional Pattern 4 to 6 dBi gain Application Supports lowband LTE and 5G networks Point to Multipoint and Non Line of Sight (NLOS) Applications 600, 700, 800 Cellular Band Operation
Datasheet
Description
The L-com HGV-706U is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HGV-706U has 4 to 6 dBi gain and can be used to broadcast Cellular LTE signals. The HGV-706U operates from 698 to 960 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HGV-706U antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HGV-706U from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HGV-706U antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight polycarbonate radome Integral N-Female connector Commercial grade design 360° Omnidirectional Pattern 4 to 6 dBi gain Application Supports lowband LTE and 5G networks Point to Multipoint and Non Line of Sight (NLOS) Applications 600, 700, 800 Cellular Band Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
698-960 MHz 6 dBi Gain Omnidirectional Antenna - Type N Female Connector, Polycarbonate Radome - HGV-706U - L-com, Inc.
North Andover, MA, United States
698-960 MHz 6 dBi Gain Omnidirectional Antenna - Type N Female Connector, Polycarbonate Radome
HGV-706U
698-960 MHz 6 dBi Gain Omnidirectional Antenna - Type N Female Connector, Polycarbonate Radome HGV-706U
The L-com HGV-706U is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HGV-706U has 4 to 6 dBi gain and can be used to broadcast Cellular LTE signals. The HGV-706U operates from 698 to 960 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HGV-706U antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HGV-706U from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HGV-706U antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight polycarbonate radome Integral N-Female connector Commercial grade design 360° Omnidirectional Pattern 4 to 6 dBi gain Application Supports lowband LTE and 5G networks Point to Multipoint and Non Line of Sight (NLOS) Applications 600, 700, 800 Cellular Band Operation

The L-com HGV-706U is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HGV-706U has 4 to 6 dBi gain and can be used to broadcast Cellular LTE signals. The HGV-706U operates from 698 to 960 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HGV-706U antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HGV-706U from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HGV-706U antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • All weather operation
  • Includes heavy duty steel mast mounting brackets
  • Lightweight polycarbonate radome
  • Integral N-Female connector
  • Commercial grade design
  • 360° Omnidirectional Pattern
  • 4 to 6 dBi gain

Application

  • Supports lowband LTE and 5G networks
  • Point to Multipoint and Non Line of Sight (NLOS) Applications
  • 600, 700, 800 Cellular Band Operation
Supplier's Site Datasheet
698-960Mhz 6 Dbi Omni Antenna, N Female, L-Com - 23AK3294 - Newark, An Avnet Company
Chicago, IL, United States
698-960Mhz 6 Dbi Omni Antenna, N Female, L-Com
23AK3294
698-960Mhz 6 Dbi Omni Antenna, N Female, L-Com 23AK3294
698-960MHZ 6 DBI OMNI ANTENNA, N FEMALE,

698-960MHZ 6 DBI OMNI ANTENNA, N FEMALE,

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HGV-706U 23AK3294
Product Name 698-960 MHz 6 dBi Gain Omnidirectional Antenna - Type N Female Connector, Polycarbonate Radome 698-960Mhz 6 Dbi Omni Antenna, N Female, L-Com
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details