L-com, Inc. Black (Domed) Magnetic Mount - N Male Connector HMA3-NMA10

Description
The N-Series magnetic mounts are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for this Mount HG2407U 2.4 GHz, 7 dBi Compact Mobile Omni-directional Antenna with Integral N-Male connection HG2409U 2.4 GHz, 8 dBi Mobile Omni-directional Antenna with Integral N-Male connection Custom cable lengths and connectors are available. Please contact us for pricing and order information. Features Mount Connector N-Female 10 Foot, Cable Black High Performance Low-Loss 195 Series with N-Male Connector Diameter 3.5" (88.9 mm) Height 1.5" (38 mm) Weight .70 lbs. (.31 kg) Application Mobile RF applications Wi-Fi Public safety WLAN
Datasheet
Description
The N-Series magnetic mounts are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for this Mount HG2407U 2.4 GHz, 7 dBi Compact Mobile Omni-directional Antenna with Integral N-Male connection HG2409U 2.4 GHz, 8 dBi Mobile Omni-directional Antenna with Integral N-Male connection Custom cable lengths and connectors are available. Please contact us for pricing and order information. Features Mount Connector N-Female 10 Foot, Cable Black High Performance Low-Loss 195 Series with N-Male Connector Diameter 3.5" (88.9 mm) Height 1.5" (38 mm) Weight .70 lbs. (.31 kg) Application Mobile RF applications Wi-Fi Public safety WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black (Domed) Magnetic Mount - N Male Connector - HMA3-NMA10 - L-com, Inc.
North Andover, MA, United States
Black (Domed) Magnetic Mount - N Male Connector
HMA3-NMA10
Black (Domed) Magnetic Mount - N Male Connector HMA3-NMA10
The N-Series magnetic mounts are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for this Mount HG2407U 2.4 GHz, 7 dBi Compact Mobile Omni-directional Antenna with Integral N-Male connection HG2409U 2.4 GHz, 8 dBi Mobile Omni-directional Antenna with Integral N-Male connection Custom cable lengths and connectors are available. Please contact us for pricing and order information. Features Mount Connector N-Female 10 Foot, Cable Black High Performance Low-Loss 195 Series with N-Male Connector Diameter 3.5" (88.9 mm) Height 1.5" (38 mm) Weight .70 lbs. (.31 kg) Application Mobile RF applications Wi-Fi Public safety WLAN

The N-Series magnetic mounts are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable.
Available Antennas for this Mount
HG2407U 2.4 GHz, 7 dBi Compact Mobile Omni-directional Antenna with Integral N-Male connection
HG2409U 2.4 GHz, 8 dBi Mobile Omni-directional Antenna with Integral N-Male connection
Custom cable lengths and connectors are available. Please contact us for pricing and order information.

Features

  • Mount Connector N-Female
  • 10 Foot, Cable Black High Performance Low-Loss 195 Series with N-Male Connector
  • Diameter 3.5" (88.9 mm)
  • Height 1.5" (38 mm)
  • Weight .70 lbs. (.31 kg)

Application

  • Mobile RF applications
  • Wi-Fi
  • Public safety
  • WLAN
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HMA3-NMA10
Product Name Black (Domed) Magnetic Mount - N Male Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
WiFi Antennas - 1408057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 7 dB
View Details