L-com, Inc. 900 MHz 8 dBi LH Circular Polarized Patch Antenna - 4ft N-Male Connector HG908PCL-NM

Description
The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width. Right-Hand versions are also available, the HG908PCR series. Features 4 ft coax lead with N-Male Connector Lightweight ABS Radome Compact size, low profile Left Hand Circular Polarized Application 800 MHz, 900 MHz ISM Bands Wireless Video Links LPWAN, LoRA, IoT, M2M applications RFID, GSM, SCADA Wireless LAN systems
Description
The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width. Right-Hand versions are also available, the HG908PCR series. Features 4 ft coax lead with N-Male Connector Lightweight ABS Radome Compact size, low profile Left Hand Circular Polarized Application 800 MHz, 900 MHz ISM Bands Wireless Video Links LPWAN, LoRA, IoT, M2M applications RFID, GSM, SCADA Wireless LAN systems

Suppliers

Company
Product
Description
Supplier Links
900 MHz 8 dBi LH Circular Polarized Patch Antenna - 4ft N-Male Connector - HG908PCL-NM - L-com, Inc.
North Andover, MA, United States
900 MHz 8 dBi LH Circular Polarized Patch Antenna - 4ft N-Male Connector
HG908PCL-NM
900 MHz 8 dBi LH Circular Polarized Patch Antenna - 4ft N-Male Connector HG908PCL-NM
The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width. Right-Hand versions are also available, the HG908PCR series. Features 4 ft coax lead with N-Male Connector Lightweight ABS Radome Compact size, low profile Left Hand Circular Polarized Application 800 MHz, 900 MHz ISM Bands Wireless Video Links LPWAN, LoRA, IoT, M2M applications RFID, GSM, SCADA Wireless LAN systems

The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width.
Right-Hand versions are also available, the HG908PCR series.

Features

  • 4 ft coax lead with N-Male Connector
  • Lightweight ABS Radome
  • Compact size, low profile
  • Left Hand Circular Polarized

Application

  • 800 MHz, 900 MHz ISM Bands
  • Wireless Video Links
  • LPWAN, LoRA, IoT, M2M applications
  • RFID, GSM, SCADA
  • Wireless LAN systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG908PCL-NM
Product Name 900 MHz 8 dBi LH Circular Polarized Patch Antenna - 4ft N-Male Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2118909-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Wi-Fi 5dBi Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector 80MM - ET-WI5M-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details