L-com, Inc. RFID Antennas HG903UP-NF

Description
900 MHz 3 dBi Omnidirectional Ant
Request a Quote Datasheet
Description
900 MHz 3 dBi Omnidirectional Ant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 671829 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
671829
RFID Antennas 671829
900 MHz 3 dBi Omnidirectional Ant

900 MHz 3 dBi Omnidirectional Ant

Supplier's Site
RF Antennas - 5073-HG903UP-NF-ND - DigiKey
Thief River Falls, MN, United States
ANTOMNI 915MHZ 3DBI

ANTOMNI 915MHZ 3DBI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 671829 5073-HG903UP-NF-ND
Product Name RFID Antennas RF Antennas
Applications RFID Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, WLAN
Primary Frequency Range 900.0 to ? MHz 915.0 MHz
Gain 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers