L-com, Inc. 1920 MHz - 2170 MHz, 10 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector LCANLP1008

Description
The L-com LCANLP1008 is a high performance, wideband log periodic antenna designed to operate from 1920 to 2170 MHz for point to point communications. The LCANLP1008 from L-com has 10 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1008 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI. The log periodic LCANLP1008 has 50 vertical beamwidth and 55 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 9.5 inches long pigtail terminated with 1 Type N Female connector. L-com’s 1920 to 2170 MHz log periodic LCANLP1008 antenna with 10 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n1, n2, n25, n34, n39, n65, n67, n70, n84, n95, n98. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 1920 MHz to 2170 MHz Very High Gain 10 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 9.5 inches N-Type Female connector Application Point-to-point, LPWAN, LTE-M, NB-IoT, IoT, M2M applications 5G / 4G LTE B1, B2, B4, B23, B25 / 3G / GSM / AWS operation supported 5G Bands supported - n1, n2, n25, n34, n39, n65, n67, n70, n84, n95, n98 DAS (Distributed Antenna Systems) Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT
Datasheet
Description
The L-com LCANLP1008 is a high performance, wideband log periodic antenna designed to operate from 1920 to 2170 MHz for point to point communications. The LCANLP1008 from L-com has 10 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1008 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI. The log periodic LCANLP1008 has 50 vertical beamwidth and 55 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 9.5 inches long pigtail terminated with 1 Type N Female connector. L-com’s 1920 to 2170 MHz log periodic LCANLP1008 antenna with 10 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n1, n2, n25, n34, n39, n65, n67, n70, n84, n95, n98. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 1920 MHz to 2170 MHz Very High Gain 10 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 9.5 inches N-Type Female connector Application Point-to-point, LPWAN, LTE-M, NB-IoT, IoT, M2M applications 5G / 4G LTE B1, B2, B4, B23, B25 / 3G / GSM / AWS operation supported 5G Bands supported - n1, n2, n25, n34, n39, n65, n67, n70, n84, n95, n98 DAS (Distributed Antenna Systems) Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1920 MHz - 2170 MHz, 10 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector - LCANLP1008 - L-com, Inc.
North Andover, MA, United States
1920 MHz - 2170 MHz, 10 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector
LCANLP1008
1920 MHz - 2170 MHz, 10 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector LCANLP1008
The L-com LCANLP1008 is a high performance, wideband log periodic antenna designed to operate from 1920 to 2170 MHz for point to point communications. The LCANLP1008 from L-com has 10 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1008 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI. The log periodic LCANLP1008 has 50 vertical beamwidth and 55 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 9.5 inches long pigtail terminated with 1 Type N Female connector. L-com’s 1920 to 2170 MHz log periodic LCANLP1008 antenna with 10 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n1, n2, n25, n34, n39, n65, n67, n70, n84, n95, n98. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 1920 MHz to 2170 MHz Very High Gain 10 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 9.5 inches N-Type Female connector Application Point-to-point, LPWAN, LTE-M, NB-IoT, IoT, M2M applications 5G / 4G LTE B1, B2, B4, B23, B25 / 3G / GSM / AWS operation supported 5G Bands supported - n1, n2, n25, n34, n39, n65, n67, n70, n84, n95, n98 DAS (Distributed Antenna Systems) Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT

The L-com LCANLP1008 is a high performance, wideband log periodic antenna designed to operate from 1920 to 2170 MHz for point to point communications. The LCANLP1008 from L-com has 10 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1008 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI. The log periodic LCANLP1008 has 50 vertical beamwidth and 55 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 9.5 inches long pigtail terminated with 1 Type N Female connector. L-com’s 1920 to 2170 MHz log periodic LCANLP1008 antenna with 10 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n1, n2, n25, n34, n39, n65, n67, n70, n84, n95, n98. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Frequency coverage for 1920 MHz to 2170 MHz
  • Very High Gain 10 dBi Directional Antenna
  • Each connector covers wide band of frequencies
  • Easy Install universal mounting bracket provided
  • Weatherproof ABS radome
  • Pigtail – 9.5 inches
  • N-Type Female connector

Application

  • Point-to-point, LPWAN, LTE-M, NB-IoT, IoT, M2M applications
  • 5G / 4G LTE B1, B2, B4, B23, B25 / 3G / GSM / AWS operation supported
  • 5G Bands supported - n1, n2, n25, n34, n39, n65, n67, n70, n84, n95, n98
  • DAS (Distributed Antenna Systems)
  • Public safety, utilities, CCTV and local radio coverage
  • Smart cities expansion for coverage and IOT / IIOT
Supplier's Site Datasheet
1920-2170 Mhz, 10 Dbi, Gain, V-Pol, Type N Female L-Com - 52AK0541 - Newark, An Avnet Company
Chicago, IL, United States
1920-2170 Mhz, 10 Dbi, Gain, V-Pol, Type N Female L-Com
52AK0541
1920-2170 Mhz, 10 Dbi, Gain, V-Pol, Type N Female L-Com 52AK0541
1920-2170 MHZ, 10 DBI, GAIN, V-POL, TYPE N FEMALE

1920-2170 MHZ, 10 DBI, GAIN, V-POL, TYPE N FEMALE

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number LCANLP1008 52AK0541
Product Name 1920 MHz - 2170 MHz, 10 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector 1920-2170 Mhz, 10 Dbi, Gain, V-Pol, Type N Female L-Com
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers