L-Com HG906YE-NF GSM & GPRS Antenna
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 5073-HG906YE-NF-ND | 671823 |
| Product Name | RF Antennas | GSM & GPRS Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, LoRa, RFID, WLAN | Basestation |
| Primary Frequency Range | 892.0 MHz | 900.0 to ? MHz |
| Gain | 6 dB | 6 dB |
| Technology Type | Yagi |