L-com, Inc. 900 MHz 3 dBi Rubber Duck Antenna - RP-SMA Plug Connector HG903RD-RSP

Description
This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular applications. Measuring 8.62" long, this flexible antenna features a tilt-and-swivel Reverse Polarity SMA-Plug (RP-SMA) connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for 900MHz radios that are equipped with RP-SMA connectors such as wireless video transmitters and receivers, 900MHz digital spread spectrum radios and more. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna Reverse Polarity SMA-Plug (RP-SMA) Connector Tilt and swivel design Application 900MHz Digital Spread Spectrum Radios 900MHz ISM Band 900MHz Telemetry Products LoRA, IoT, M2M applications Cellular Band Applications
Datasheet
Description
This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular applications. Measuring 8.62" long, this flexible antenna features a tilt-and-swivel Reverse Polarity SMA-Plug (RP-SMA) connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for 900MHz radios that are equipped with RP-SMA connectors such as wireless video transmitters and receivers, 900MHz digital spread spectrum radios and more. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna Reverse Polarity SMA-Plug (RP-SMA) Connector Tilt and swivel design Application 900MHz Digital Spread Spectrum Radios 900MHz ISM Band 900MHz Telemetry Products LoRA, IoT, M2M applications Cellular Band Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 3 dBi Rubber Duck Antenna - RP-SMA Plug Connector - HG903RD-RSP - L-com, Inc.
North Andover, MA, United States
900 MHz 3 dBi Rubber Duck Antenna - RP-SMA Plug Connector
HG903RD-RSP
900 MHz 3 dBi Rubber Duck Antenna - RP-SMA Plug Connector HG903RD-RSP
This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular applications. Measuring 8.62" long, this flexible antenna features a tilt-and-swivel Reverse Polarity SMA-Plug (RP-SMA) connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for 900MHz radios that are equipped with RP-SMA connectors such as wireless video transmitters and receivers, 900MHz digital spread spectrum radios and more. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna Reverse Polarity SMA-Plug (RP-SMA) Connector Tilt and swivel design Application 900MHz Digital Spread Spectrum Radios 900MHz ISM Band 900MHz Telemetry Products LoRA, IoT, M2M applications Cellular Band Applications

This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular applications.
Measuring 8.62" long, this flexible antenna features a tilt-and-swivel Reverse Polarity SMA-Plug (RP-SMA) connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for 900MHz radios that are equipped with RP-SMA connectors such as wireless video transmitters and receivers, 900MHz digital spread spectrum radios and more.

Features

  • Better performance than most stock AP antennas
  • Flexible "Rubber Duck" antenna
  • Reverse Polarity SMA-Plug (RP-SMA) Connector
  • Tilt and swivel design

Application

  • 900MHz Digital Spread Spectrum Radios
  • 900MHz ISM Band
  • 900MHz Telemetry Products
  • LoRA, IoT, M2M applications
  • Cellular Band Applications
Supplier's Site Datasheet
Antenna, Rubber Duck Gsm, 900Mhz, 50W, 50-Ohm; Antenna Type L-Com - 23T6623 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Rubber Duck Gsm, 900Mhz, 50W, 50-Ohm; Antenna Type L-Com
23T6623
Antenna, Rubber Duck Gsm, 900Mhz, 50W, 50-Ohm; Antenna Type L-Com 23T6623
ANTENNA, RUBBER DUCK GSM, 900MHZ, 50W, 50-OHM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Panel; Gain:-; VSWR:2; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

ANTENNA, RUBBER DUCK GSM, 900MHZ, 50W, 50-OHM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Panel; Gain:-; VSWR:2; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Antenna, 900 MHz 3 dBi RP-SMA Plug "Rubber Duck" Wireless LAN, RP-SMA Plug Conn.
70126414
Antenna, 900 MHz 3 dBi RP-SMA Plug "Rubber Duck" Wireless LAN, RP-SMA Plug Conn. 70126414
This HyperLink Technologies's high performance 900MHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as 900MHz cellular applications. Measuring 8.62" long, this flexible antenna features a tilt-and-swivel Reverse Polarity SMA-Plug (RP-SMA) connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for 900MHz radios that are equipped with RP-SMA connectors such as wireless video transmitters and receivers, 900MHz digital spread spectrum radios and more. Used to provide broad Omni-Directional Wi-Fi Wireless coverage Many styles to choose from provides design flexibility Flexible Rubber Duck Antenna design ensures durability Tilt and swivel movement models can be used vertically and at virtually any angle Applications: RFID, ISM, 802.11X, GSM and SCADA

This HyperLink Technologies's high performance 900MHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as 900MHz cellular applications.
Measuring 8.62" long, this flexible antenna features a tilt-and-swivel Reverse Polarity SMA-Plug (RP-SMA) connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for 900MHz radios that are equipped with RP-SMA connectors such as wireless video transmitters and receivers, 900MHz digital spread spectrum radios and more.

  • Used to provide broad Omni-Directional Wi-Fi Wireless coverage
  • Many styles to choose from provides design flexibility
  • Flexible Rubber Duck Antenna design ensures durability
  • Tilt and swivel movement models can be used vertically and at virtually any angle
  • Applications: RFID, ISM, 802.11X, GSM and SCADA
Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Antennas Antennas Antennas
Product Number HG903RD-RSP 23T6623 70126414
Product Name 900 MHz 3 dBi Rubber Duck Antenna - RP-SMA Plug Connector Antenna, Rubber Duck Gsm, 900Mhz, 50W, 50-Ohm; Antenna Type L-Com Antenna, 900 MHz 3 dBi RP-SMA Plug "Rubber Duck" Wireless LAN, RP-SMA Plug Conn.
Applications Basestation Modem or Wireless Network
Pattern Type Omni directional Omni directional
Primary Frequency Range 900.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details