L-com, Inc. 900 MHz 5dBi Rubber Duck Antenna - RP SMA Plug Connector HG905RD-RSP

Description
This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular and LPWAN applications. Measuring 15.4" long, this flexible antenna features a tilt-and-swivel Reverse Polarity SMA-Plug (RP-SMA) connector, allowing them to be used vertically, at a right angle, or any angle in-between. For additional information and complete specifications, click on data sheet link below. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna RP-SMA Plug Connector Tilt and swivel design Application 900MHz Digital Spread Spectrum Radios 900MHz ISM Band LPWAN , LoRA, IoT, M2M apllications 900 MHz Telemetry Products Cellular Band Applications
Datasheet
Description
This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular and LPWAN applications. Measuring 15.4" long, this flexible antenna features a tilt-and-swivel Reverse Polarity SMA-Plug (RP-SMA) connector, allowing them to be used vertically, at a right angle, or any angle in-between. For additional information and complete specifications, click on data sheet link below. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna RP-SMA Plug Connector Tilt and swivel design Application 900MHz Digital Spread Spectrum Radios 900MHz ISM Band LPWAN , LoRA, IoT, M2M apllications 900 MHz Telemetry Products Cellular Band Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 5dBi Rubber Duck Antenna - RP SMA Plug Connector - HG905RD-RSP - L-com, Inc.
North Andover, MA, United States
900 MHz 5dBi Rubber Duck Antenna - RP SMA Plug Connector
HG905RD-RSP
900 MHz 5dBi Rubber Duck Antenna - RP SMA Plug Connector HG905RD-RSP
This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular and LPWAN applications. Measuring 15.4" long, this flexible antenna features a tilt-and-swivel Reverse Polarity SMA-Plug (RP-SMA) connector, allowing them to be used vertically, at a right angle, or any angle in-between. For additional information and complete specifications, click on data sheet link below. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna RP-SMA Plug Connector Tilt and swivel design Application 900MHz Digital Spread Spectrum Radios 900MHz ISM Band LPWAN , LoRA, IoT, M2M apllications 900 MHz Telemetry Products Cellular Band Applications

This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular and LPWAN applications. Measuring 15.4" long, this flexible antenna features a tilt-and-swivel Reverse Polarity SMA-Plug (RP-SMA) connector, allowing them to be used vertically, at a right angle, or any angle in-between.
For additional information and complete specifications, click on data sheet link below.

Features

  • Better performance than most stock AP antennas
  • Flexible "Rubber Duck" antenna
  • RP-SMA Plug Connector
  • Tilt and swivel design

Application

  • 900MHz Digital Spread Spectrum Radios
  • 900MHz ISM Band
  • LPWAN , LoRA, IoT, M2M apllications
  • 900 MHz Telemetry Products
  • Cellular Band Applications
Supplier's Site Datasheet
Antenna, Rubber Duck Gsm, 900Mhz, 50W, 50-Ohm; Antenna Type L-Com - 23T6629 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Rubber Duck Gsm, 900Mhz, 50W, 50-Ohm; Antenna Type L-Com
23T6629
Antenna, Rubber Duck Gsm, 900Mhz, 50W, 50-Ohm; Antenna Type L-Com 23T6629
ANTENNA, RUBBER DUCK GSM, 900MHZ, 50W, 50-OHM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Panel; Gain:-; VSWR:2.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

ANTENNA, RUBBER DUCK GSM, 900MHZ, 50W, 50-OHM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Panel; Gain:-; VSWR:2.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG905RD-RSP 23T6629
Product Name 900 MHz 5dBi Rubber Duck Antenna - RP SMA Plug Connector Antenna, Rubber Duck Gsm, 900Mhz, 50W, 50-Ohm; Antenna Type L-Com
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 1-2344657-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details