L-com, Inc. RF Antennas LCANGPS1000

Description
D-HELIX ACTIVE GPS ANTENNA DUAL
Request a Quote Datasheet
Description
D-HELIX ACTIVE GPS ANTENNA DUAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANGPS1000-ND - DigiKey
Thief River Falls, MN, United States
D-HELIX ACTIVE GPS ANTENNA DUAL

D-HELIX ACTIVE GPS ANTENNA DUAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANGPS1000-ND
Product Name RF Antennas
Applications GPS; Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1237.0 to 1587.0 MHz
Gain 37 to 37.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
Multi-Band Antennas - 152396 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.2 dB
View Details
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details