L-com, Inc. 800/900 MHz 3 dBi Omnidirectional Antenna HGV-903U

Description
The HyperLink HGV-903U is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900 MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 800 MHz as well as 900 MHz Cellular band applications. This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-903U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. This omni antenna’s construction features a rugged 1.3" diameter white high intensity fiberglass radome for durability and aesthetics. It is designed for all weather operation. Click on the Downloads tab for additional information and complete specifications. Features Integral N-Female connector Lightweight fiberglass radome Heavy-duty steel mounting bracket Rugged industrial grade design Superior all weather performance Application GSM, SCADA applications LPWAN , LoRA, IoT, M2M applications 900 MHz ISM band and Wireless LAN systems Multipoint applications Non Line of Sight (NLOS)
Datasheet
Description
The HyperLink HGV-903U is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900 MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 800 MHz as well as 900 MHz Cellular band applications. This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-903U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. This omni antenna’s construction features a rugged 1.3" diameter white high intensity fiberglass radome for durability and aesthetics. It is designed for all weather operation. Click on the Downloads tab for additional information and complete specifications. Features Integral N-Female connector Lightweight fiberglass radome Heavy-duty steel mounting bracket Rugged industrial grade design Superior all weather performance Application GSM, SCADA applications LPWAN , LoRA, IoT, M2M applications 900 MHz ISM band and Wireless LAN systems Multipoint applications Non Line of Sight (NLOS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
800/900 MHz 3 dBi Omnidirectional Antenna - HGV-903U - L-com, Inc.
North Andover, MA, United States
800/900 MHz 3 dBi Omnidirectional Antenna
HGV-903U
800/900 MHz 3 dBi Omnidirectional Antenna HGV-903U
The HyperLink HGV-903U is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900 MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 800 MHz as well as 900 MHz Cellular band applications. This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-903U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. This omni antenna’s construction features a rugged 1.3" diameter white high intensity fiberglass radome for durability and aesthetics. It is designed for all weather operation. Click on the Downloads tab for additional information and complete specifications. Features Integral N-Female connector Lightweight fiberglass radome Heavy-duty steel mounting bracket Rugged industrial grade design Superior all weather performance Application GSM, SCADA applications LPWAN , LoRA, IoT, M2M applications 900 MHz ISM band and Wireless LAN systems Multipoint applications Non Line of Sight (NLOS)

The HyperLink HGV-903U is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900 MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 800 MHz as well as 900 MHz Cellular band applications.
This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-903U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter.
This omni antenna’s construction features a rugged 1.3" diameter white high intensity fiberglass radome for durability and aesthetics. It is designed for all weather operation.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Integral N-Female connector
  • Lightweight fiberglass radome
  • Heavy-duty steel mounting bracket
  • Rugged industrial grade design
  • Superior all weather performance

Application

  • GSM, SCADA applications
  • LPWAN , LoRA, IoT, M2M applications
  • 900 MHz ISM band and Wireless LAN systems
  • Multipoint applications
  • Non Line of Sight (NLOS)
Supplier's Site
Stubby Antenna, 824-960Mhz, 3Dbi; Antenna Type L-Com - 66X4633 - Newark, An Avnet Company
Chicago, IL, United States
Stubby Antenna, 824-960Mhz, 3Dbi; Antenna Type L-Com
66X4633
Stubby Antenna, 824-960Mhz, 3Dbi; Antenna Type L-Com 66X4633
STUBBY ANTENNA, 824-960MHZ, 3DBI; Antenna Type:Stubby; Frequency Min:824MHz; Frequency Max:960MHz; Antenna Mounting:N Connector; Gain:3dBi; VSWR:1.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

STUBBY ANTENNA, 824-960MHZ, 3DBI; Antenna Type:Stubby; Frequency Min:824MHz; Frequency Max:960MHz; Antenna Mounting:N Connector; Gain:3dBi; VSWR:1.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HGV-903U 66X4633
Product Name 800/900 MHz 3 dBi Omnidirectional Antenna Stubby Antenna, 824-960Mhz, 3Dbi; Antenna Type L-Com
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers