L-com, Inc. RF Antennas LCANFP1042

Description
2400-2500 / 3300-3800 / 5150-712
Request a Quote Datasheet
Description
2400-2500 / 3300-3800 / 5150-712
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANFP1042-ND - DigiKey
Thief River Falls, MN, United States
2400-2500 / 3300-3800 / 5150-712

2400-2500 / 3300-3800 / 5150-712

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANFP1042-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, CBRS, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6137.0 MHz
Gain 6 to 6.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513317-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
RFID Antennas - 2272063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details