L-com, Inc. 3300 MHz - 4200 MHz 17 dBi PRO 65 Degree Sector Antenna +/-45 Slant (X-pol) - 8 x Type N Female HGPRO3517DP8-065

Description
The HGPRO3517DP8-065 from L-com 3.5 GHz 8-port Sector PRO Antenna provides industry leading gain, side lobes suppression, and high front to back ratio. Available in 65° beamwidth with dual +/-45 slant polarization, this antenna works from 3.3 GHz – 4.2 GHz. The HGPRO3517DP8-065 has gain performance of 16 to 17.5 dBi gain and is perfectly suited for macro base station or small cell deployments. The L-com HGPRO3517DP8-065 antenna patterns are engineered to be symmetric in both polarizations, which will minimize chain imbalance. The 8 Type N connectors make 2x2, 4x4, and 8x8 MIMO configurations possible for high speeds or multiple technology deployments. The sector antenna’s 17 dB side lobe suppression and superior 40 dB front to back ratio allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The 3300 to 4200 MHz HGPRO3517DP8-065 PRO sector antenna with 8 x N-type female connector has Universal radio brackets that are compatible with many popular radios. The antenna comes with an integrated hoisting hook for added safety and convenience. Our expert technical support and friendly, knowledgeable customer service personnel are available to assist you with your multiport macro base station antenna needs. Like our other products, the L-com HGPRO3517DP8-065 is in stock and ready to ship the same day. Features 16 to 17 dBi gain Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back 3300 to 4200 MHz for world-wide markets 35 dB Front to Back Ratio Eight (8) N Female Connectors Heavy-duty aluminum brackets with powder coated steel hardware Integrated hoisting hook for added safety and convenient installation Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Application 3.5 GHz Citizens Broadband Radio Service (CBRS) applications Extended CBRS for 4.2 GHz (EMEA and UK) use Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Outdoor or indoor point-to-point (PtP) or point-to-multipoint (PtMP) in CBRS band For use in LTE and 5G bands n42, n43, n48, n49, n52, n77 and n78 4x4 and 8x8 MIMO ready
Datasheet
Description
The HGPRO3517DP8-065 from L-com 3.5 GHz 8-port Sector PRO Antenna provides industry leading gain, side lobes suppression, and high front to back ratio. Available in 65° beamwidth with dual +/-45 slant polarization, this antenna works from 3.3 GHz – 4.2 GHz. The HGPRO3517DP8-065 has gain performance of 16 to 17.5 dBi gain and is perfectly suited for macro base station or small cell deployments. The L-com HGPRO3517DP8-065 antenna patterns are engineered to be symmetric in both polarizations, which will minimize chain imbalance. The 8 Type N connectors make 2x2, 4x4, and 8x8 MIMO configurations possible for high speeds or multiple technology deployments. The sector antenna’s 17 dB side lobe suppression and superior 40 dB front to back ratio allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The 3300 to 4200 MHz HGPRO3517DP8-065 PRO sector antenna with 8 x N-type female connector has Universal radio brackets that are compatible with many popular radios. The antenna comes with an integrated hoisting hook for added safety and convenience. Our expert technical support and friendly, knowledgeable customer service personnel are available to assist you with your multiport macro base station antenna needs. Like our other products, the L-com HGPRO3517DP8-065 is in stock and ready to ship the same day. Features 16 to 17 dBi gain Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back 3300 to 4200 MHz for world-wide markets 35 dB Front to Back Ratio Eight (8) N Female Connectors Heavy-duty aluminum brackets with powder coated steel hardware Integrated hoisting hook for added safety and convenient installation Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Application 3.5 GHz Citizens Broadband Radio Service (CBRS) applications Extended CBRS for 4.2 GHz (EMEA and UK) use Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Outdoor or indoor point-to-point (PtP) or point-to-multipoint (PtMP) in CBRS band For use in LTE and 5G bands n42, n43, n48, n49, n52, n77 and n78 4x4 and 8x8 MIMO ready
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3300 MHz - 4200 MHz 17 dBi PRO 65 Degree Sector Antenna +/-45 Slant (X-pol) - 8 x Type N Female - HGPRO3517DP8-065 - L-com, Inc.
North Andover, MA, United States
3300 MHz - 4200 MHz 17 dBi PRO 65 Degree Sector Antenna +/-45 Slant (X-pol) - 8 x Type N Female
HGPRO3517DP8-065
3300 MHz - 4200 MHz 17 dBi PRO 65 Degree Sector Antenna +/-45 Slant (X-pol) - 8 x Type N Female HGPRO3517DP8-065
The HGPRO3517DP8-065 from L-com 3.5 GHz 8-port Sector PRO Antenna provides industry leading gain, side lobes suppression, and high front to back ratio. Available in 65° beamwidth with dual +/-45 slant polarization, this antenna works from 3.3 GHz – 4.2 GHz. The HGPRO3517DP8-065 has gain performance of 16 to 17.5 dBi gain and is perfectly suited for macro base station or small cell deployments. The L-com HGPRO3517DP8-065 antenna patterns are engineered to be symmetric in both polarizations, which will minimize chain imbalance. The 8 Type N connectors make 2x2, 4x4, and 8x8 MIMO configurations possible for high speeds or multiple technology deployments. The sector antenna’s 17 dB side lobe suppression and superior 40 dB front to back ratio allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The 3300 to 4200 MHz HGPRO3517DP8-065 PRO sector antenna with 8 x N-type female connector has Universal radio brackets that are compatible with many popular radios. The antenna comes with an integrated hoisting hook for added safety and convenience. Our expert technical support and friendly, knowledgeable customer service personnel are available to assist you with your multiport macro base station antenna needs. Like our other products, the L-com HGPRO3517DP8-065 is in stock and ready to ship the same day. Features 16 to 17 dBi gain Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back 3300 to 4200 MHz for world-wide markets 35 dB Front to Back Ratio Eight (8) N Female Connectors Heavy-duty aluminum brackets with powder coated steel hardware Integrated hoisting hook for added safety and convenient installation Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Application 3.5 GHz Citizens Broadband Radio Service (CBRS) applications Extended CBRS for 4.2 GHz (EMEA and UK) use Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Outdoor or indoor point-to-point (PtP) or point-to-multipoint (PtMP) in CBRS band For use in LTE and 5G bands n42, n43, n48, n49, n52, n77 and n78 4x4 and 8x8 MIMO ready

The HGPRO3517DP8-065 from L-com 3.5 GHz 8-port Sector PRO Antenna provides industry leading gain, side lobes suppression, and high front to back ratio. Available in 65° beamwidth with dual +/-45 slant polarization, this antenna works from 3.3 GHz – 4.2 GHz. The HGPRO3517DP8-065 has gain performance of 16 to 17.5 dBi gain and is perfectly suited for macro base station or small cell deployments.
The L-com HGPRO3517DP8-065 antenna patterns are engineered to be symmetric in both polarizations, which will minimize chain imbalance. The 8 Type N connectors make 2x2, 4x4, and 8x8 MIMO configurations possible for high speeds or multiple technology deployments. The sector antenna’s 17 dB side lobe suppression and superior 40 dB front to back ratio allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments.
The 3300 to 4200 MHz HGPRO3517DP8-065 PRO sector antenna with 8 x N-type female connector has Universal radio brackets that are compatible with many popular radios. The antenna comes with an integrated hoisting hook for added safety and convenience. Our expert technical support and friendly, knowledgeable customer service personnel are available to assist you with your multiport macro base station antenna needs. Like our other products, the L-com HGPRO3517DP8-065 is in stock and ready to ship the same day.

Features

  • 16 to 17 dBi gain
  • Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back
  • 3300 to 4200 MHz for world-wide markets
  • 35 dB Front to Back Ratio
  • Eight (8) N Female Connectors
  • Heavy-duty aluminum brackets with powder coated steel hardware
  • Integrated hoisting hook for added safety and convenient installation
  • Universal radio bracket with quick-release slot/clip design is compatible with many AP radios

Application

  • 3.5 GHz Citizens Broadband Radio Service (CBRS) applications
  • Extended CBRS for 4.2 GHz (EMEA and UK) use
  • Wireless LAN systems & IEEE 802.16e applications
  • Mobile WiMAX Wireless Internet Provider "cell" sites
  • SOFDMA
  • Outdoor or indoor point-to-point (PtP) or point-to-multipoint (PtMP) in CBRS band
  • For use in LTE and 5G bands n42, n43, n48, n49, n52, n77 and n78
  • 4x4 and 8x8 MIMO ready
Supplier's Site Datasheet
3.5Ghz 18Dbi 65Deg Proline Sector 8Port +/-45Slant L-Com - 23AK3290 - Newark, An Avnet Company
Chicago, IL, United States
3.5Ghz 18Dbi 65Deg Proline Sector 8Port +/-45Slant L-Com
23AK3290
3.5Ghz 18Dbi 65Deg Proline Sector 8Port +/-45Slant L-Com 23AK3290
3.5GHZ 18DBI 65DEG PROLINE SECTOR 8PORT +/-45SLANT

3.5GHZ 18DBI 65DEG PROLINE SECTOR 8PORT +/-45SLANT

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HGPRO3517DP8-065 23AK3290
Product Name 3300 MHz - 4200 MHz 17 dBi PRO 65 Degree Sector Antenna +/-45 Slant (X-pol) - 8 x Type N Female 3.5Ghz 18Dbi 65Deg Proline Sector 8Port +/-45Slant L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
433MHz 5dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-4335RLB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 433.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Rf Antenna - 875-NN02-220 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 2690.0 MHz
Technology Type Chip
View Details
4 suppliers
Antennas - 1-2372112-6 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers