L-com, Inc. 824 MHz to 960 MHz 6 dBi Omnidirectional Antenna, N Type Male Connector HGV-906U-NM

Description
The L-com HGV-906U-NM is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications of the omnidirectional HGV-906U-NM include 900 MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 800 MHz as well as 900 MHz Cellular band applications. Features Integral N-Female connector Lightweight fiberglass radome Superior all weather performance Heavy-duty steel mounting bracket Rugged industrial grade design Application 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA 900MHz Cellular and GSM LPWAN, LoRA, IoT, M2M applications
Datasheet
Description
The L-com HGV-906U-NM is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications of the omnidirectional HGV-906U-NM include 900 MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 800 MHz as well as 900 MHz Cellular band applications. Features Integral N-Female connector Lightweight fiberglass radome Superior all weather performance Heavy-duty steel mounting bracket Rugged industrial grade design Application 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA 900MHz Cellular and GSM LPWAN, LoRA, IoT, M2M applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
824 MHz to 960 MHz 6 dBi Omnidirectional Antenna, N Type Male Connector - HGV-906U-NM - L-com, Inc.
North Andover, MA, United States
824 MHz to 960 MHz 6 dBi Omnidirectional Antenna, N Type Male Connector
HGV-906U-NM
824 MHz to 960 MHz 6 dBi Omnidirectional Antenna, N Type Male Connector HGV-906U-NM
The L-com HGV-906U-NM is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications of the omnidirectional HGV-906U-NM include 900 MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 800 MHz as well as 900 MHz Cellular band applications. Features Integral N-Female connector Lightweight fiberglass radome Superior all weather performance Heavy-duty steel mounting bracket Rugged industrial grade design Application 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA 900MHz Cellular and GSM LPWAN, LoRA, IoT, M2M applications

The L-com HGV-906U-NM is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications of the omnidirectional HGV-906U-NM include 900 MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 800 MHz as well as 900 MHz Cellular band applications.

Features

  • Integral N-Female connector
  • Lightweight fiberglass radome
  • Superior all weather performance
  • Heavy-duty steel mounting bracket
  • Rugged industrial grade design

Application

  • 900MHz ISM Band & Wireless LAN systems
  • Point to multipoint & Non Line of Sight (NLOS) applications
  • RFID & SCADA
  • 900MHz Cellular and GSM
  • LPWAN, LoRA, IoT, M2M applications
Supplier's Site Datasheet
Antomni 800/900Mhz 6Dbi, N-Male L-Com - 23AK3296 - Newark, An Avnet Company
Chicago, IL, United States
Antomni 800/900Mhz 6Dbi, N-Male L-Com
23AK3296
Antomni 800/900Mhz 6Dbi, N-Male L-Com 23AK3296
ANTOMNI 800/900MHZ 6DBI, N-MALE

ANTOMNI 800/900MHZ 6DBI, N-MALE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HGV-906U-NM 23AK3296
Product Name 824 MHz to 960 MHz 6 dBi Omnidirectional Antenna, N Type Male Connector Antomni 800/900Mhz 6Dbi, N-Male L-Com
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers