890 TO 960 MHZ, 7 DBI HEAVY-DUTY
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG907P-NF-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, LoRa, LPWAN |
| Primary Frequency Range | 904.0 to 944.0 MHz |
| Gain | 7 to 7.5 dB |
| VSWR | 1.5 :1 |