806-2700 MHZ, 9 TO 10 DBI GAIN,
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-LCANLP1016-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, 5G, 802.11a/b/g/n/ac/ad/ah/ax, CBRS, CMDA, GSM, IoT, LoRa, LPWAN, LTE, LTE-M, M2M, NB-IoT, Wi-Fi, WLAN |
| Primary Frequency Range | 1753.0 MHz |
| Gain | 10 dB |
| VSWR | 2 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)