L-com, Inc. 900 MHz 13 dBi SS Yagi Antenna N Female Connector HG913Y-NF

Description
The HG913Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900 MHz Cellular, Non Line of Sight (NLOS) applications and point to multi-point systems. External interference of this antenna is minimized due to the excellent front to back ratio. These antennas come with a 18" coax lead terminated with an N-Female connector. It can be installed for either vertical or horizontal polarization. Rugged and Weatherproof This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" elements. Secure mounting is assured by a 1/8" thick plated steel mounting plate and two plated steel U-bolts. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 1/8" thick plated steel mounting plate Can be installed for either vertical or horizontal polarization Solid Stainless Steel 1/8" elements & 18 inch coax lead 13 dBi gain & all weather, heavy duty steel construction provides superior performance Heavy-duty 1/2" stainless steel boom Application 900MHz Cellular Point to multipoint & Non Line of Sight (NLOS) applications 900MHz ISM Band & GSM Wireless LAN systems LPWAN, LoRA, IoT, M2M applications RFID & SCADA
Datasheet
Description
The HG913Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900 MHz Cellular, Non Line of Sight (NLOS) applications and point to multi-point systems. External interference of this antenna is minimized due to the excellent front to back ratio. These antennas come with a 18" coax lead terminated with an N-Female connector. It can be installed for either vertical or horizontal polarization. Rugged and Weatherproof This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" elements. Secure mounting is assured by a 1/8" thick plated steel mounting plate and two plated steel U-bolts. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 1/8" thick plated steel mounting plate Can be installed for either vertical or horizontal polarization Solid Stainless Steel 1/8" elements & 18 inch coax lead 13 dBi gain & all weather, heavy duty steel construction provides superior performance Heavy-duty 1/2" stainless steel boom Application 900MHz Cellular Point to multipoint & Non Line of Sight (NLOS) applications 900MHz ISM Band & GSM Wireless LAN systems LPWAN, LoRA, IoT, M2M applications RFID & SCADA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 13 dBi SS Yagi Antenna N Female Connector - HG913Y-NF - L-com, Inc.
North Andover, MA, United States
900 MHz 13 dBi SS Yagi Antenna N Female Connector
HG913Y-NF
900 MHz 13 dBi SS Yagi Antenna N Female Connector HG913Y-NF
The HG913Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900 MHz Cellular, Non Line of Sight (NLOS) applications and point to multi-point systems. External interference of this antenna is minimized due to the excellent front to back ratio. These antennas come with a 18" coax lead terminated with an N-Female connector. It can be installed for either vertical or horizontal polarization. Rugged and Weatherproof This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" elements. Secure mounting is assured by a 1/8" thick plated steel mounting plate and two plated steel U-bolts. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 1/8" thick plated steel mounting plate Can be installed for either vertical or horizontal polarization Solid Stainless Steel 1/8" elements & 18 inch coax lead 13 dBi gain & all weather, heavy duty steel construction provides superior performance Heavy-duty 1/2" stainless steel boom Application 900MHz Cellular Point to multipoint & Non Line of Sight (NLOS) applications 900MHz ISM Band & GSM Wireless LAN systems LPWAN, LoRA, IoT, M2M applications RFID & SCADA

The HG913Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, and 900 MHz Cellular, Non Line of Sight (NLOS) applications and point to multi-point systems. External interference of this antenna is minimized due to the excellent front to back ratio. These antennas come with a 18" coax lead terminated with an N-Female connector. It can be installed for either vertical or horizontal polarization.
Rugged and Weatherproof
This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" elements. Secure mounting is assured by a 1/8" thick plated steel mounting plate and two plated steel U-bolts.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.

Features

  • 1/8" thick plated steel mounting plate
  • Can be installed for either vertical or horizontal polarization
  • Solid Stainless Steel 1/8" elements & 18 inch coax lead
  • 13 dBi gain & all weather, heavy duty steel construction provides superior performance
  • Heavy-duty 1/2" stainless steel boom

Application

  • 900MHz Cellular
  • Point to multipoint & Non Line of Sight (NLOS) applications
  • 900MHz ISM Band & GSM Wireless LAN systems
  • LPWAN, LoRA, IoT, M2M applications
  • RFID & SCADA
Supplier's Site Datasheet
Fort Worth, TX, USA
Antenna, 900 MHz Yagi, 13 dBi, for ISM,GSM & Wireless LAN, N-Female Conn.
70126403
Antenna, 900 MHz Yagi, 13 dBi, for ISM,GSM & Wireless LAN, N-Female Conn. 70126403
Superior Performance The HyperLink Technologies's HyperGain® HG9013Y High-Performance Yagi Antennas combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, 900 MHz Cellular, Non Line of Sight (NLOS) applications and point to multi-point systems. External interference of this antenna is minimized due to the excellent front to back ratio. These antennas comes with a 18" coax lead terminated with an N-Female connector. It can be installed for either vertical or horizontal polarization Used for long-range 2.4GHz and 900MHz wireless connectivity Lightweight construction makes these antennas easy to install Heavy-duty mounting bracket guarantees stability DC Short lightning protection safeguards your investment Applications: RFID, ISM, 802.11X, GSM and SCADA

Superior Performance
The HyperLink Technologies's HyperGain® HG9013Y High-Performance Yagi Antennas combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, 900 MHz Cellular, Non Line of Sight (NLOS) applications and point to multi-point systems. External interference of this antenna is minimized due to the excellent front to back ratio. These antennas comes with a 18" coax lead terminated with an N-Female connector. It can be installed for either vertical or horizontal polarization

  • Used for long-range 2.4GHz and 900MHz wireless connectivity
  • Lightweight construction makes these antennas easy to install
  • Heavy-duty mounting bracket guarantees stability
  • DC Short lightning protection safeguards your investment
  • Applications: RFID, ISM, 802.11X, GSM and SCADA
Supplier's Site
Antenna, Yagi, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com - 23T6657 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Yagi, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com
23T6657
Antenna, Yagi, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com 23T6657
ANTENNA, YAGI, GSM, 900MHZ, 100W, 50 OHM; Antenna Type:GSM; Frequency Min:890MHz; Frequency Max:960MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:13dB; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

ANTENNA, YAGI, GSM, 900MHZ, 100W, 50 OHM; Antenna Type:GSM; Frequency Min:890MHz; Frequency Max:960MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:13dB; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number HG913Y-NF 70126403 23T6657
Product Name 900 MHz 13 dBi SS Yagi Antenna N Female Connector Antenna, 900 MHz Yagi, 13 dBi, for ISM,GSM & Wireless LAN, N-Female Conn. Antenna, Yagi, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com
Applications Basestation; RFID Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers