L-com, Inc. 800/900 MHz 10 dBi Dual Slant Polarization Omni antenna N-female HG9010DPU

Description
Dual-port omnidirectional antenna for 900 MHz point to multipoint applications. This antenna provides high performance for a variety of wireless applications in the 900 MHz band incuding WLAN, WPLAN, IoT, M2M and cellular. Features 1 degree electrical down tilt Dual slant polarization (±45°) Heavy duty steel mounting bracket High gain (10 dBi) 900 MHz dual port omni Integral N-female connectors Application Oudoor installations Point-to-multipoint WLAN, LPLAN, SCADA, IoT, M2M, cellular, MIMO
Description
Dual-port omnidirectional antenna for 900 MHz point to multipoint applications. This antenna provides high performance for a variety of wireless applications in the 900 MHz band incuding WLAN, WPLAN, IoT, M2M and cellular. Features 1 degree electrical down tilt Dual slant polarization (±45°) Heavy duty steel mounting bracket High gain (10 dBi) 900 MHz dual port omni Integral N-female connectors Application Oudoor installations Point-to-multipoint WLAN, LPLAN, SCADA, IoT, M2M, cellular, MIMO

Suppliers

Company
Product
Description
Supplier Links
800/900 MHz 10 dBi Dual Slant Polarization Omni antenna N-female - HG9010DPU - L-com, Inc.
North Andover, MA, United States
800/900 MHz 10 dBi Dual Slant Polarization Omni antenna N-female
HG9010DPU
800/900 MHz 10 dBi Dual Slant Polarization Omni antenna N-female HG9010DPU
Dual-port omnidirectional antenna for 900 MHz point to multipoint applications. This antenna provides high performance for a variety of wireless applications in the 900 MHz band incuding WLAN, WPLAN, IoT, M2M and cellular. Features 1 degree electrical down tilt Dual slant polarization (±45°) Heavy duty steel mounting bracket High gain (10 dBi) 900 MHz dual port omni Integral N-female connectors Application Oudoor installations Point-to-multipoint WLAN, LPLAN, SCADA, IoT, M2M, cellular, MIMO

Dual-port omnidirectional antenna for 900 MHz point to multipoint applications. This antenna provides high performance for a variety of wireless applications in the 900 MHz band incuding WLAN, WPLAN, IoT, M2M and cellular.

Features

  • 1 degree electrical down tilt
  • Dual slant polarization (±45°)
  • Heavy duty steel mounting bracket
  • High gain (10 dBi) 900 MHz dual port omni
  • Integral N-female connectors

Application

  • Oudoor installations
  • Point-to-multipoint
  • WLAN, LPLAN, SCADA, IoT, M2M, cellular, MIMO
Supplier's Site
Antomni Dual Slant 10 Dbi 900 Mhz L-Com - 23AK3437 - Newark, An Avnet Company
Chicago, IL, United States
Antomni Dual Slant 10 Dbi 900 Mhz L-Com
23AK3437
Antomni Dual Slant 10 Dbi 900 Mhz L-Com 23AK3437
ANTOMNI DUAL SLANT 10 DBI 900 MHZ

ANTOMNI DUAL SLANT 10 DBI 900 MHZ

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG9010DPU 23AK3437
Product Name 800/900 MHz 10 dBi Dual Slant Polarization Omni antenna N-female Antomni Dual Slant 10 Dbi 900 Mhz L-Com
Applications Basestation; Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers