L-com, Inc. 790 MHz - 960 MHz / 1710 MHz - 2170 MHz / 2300 MHz - 2700 MHz, 11 dBi, Log Periodic Antenna, V-pol, High Gain, Type N Female Connector LCANLP1006

Description
The L-com LCANLP1006 is a high performance, wideband log periodic antenna designed to operate from 790 to 2700 MHz for point to point communications. The LCANLP1006 from L-com has 10 to 11 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1006 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI The log periodic LCANLP1006 has 47 vertical beamwidth and 58 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 12 inches long pigtail terminated with 1 Type N Female connector. L-com’s 790 to 2700 MHz log periodic LCANLP1006 antenna with 11 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n1, n2, n3, n5, n7, n8, n18, n20, n25, n26, n30, n34, n38, n39, n40, n41, n53, n65, n66, n67, n70, n80, n81, n82, n84, n86, n89, n90, n91, n92, n93, n94, n95, n97, n98 . This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 790 MHz to 2700 MHz Very High Gain 11 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 12 inches N-Type Female connector Application Point-to-point, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications 5G / 4G LTE B1 to B21, B23, B24, B25 / 3G / GSM / AWS / WLAN operation supported 5G Bands supported DAS (Distributed Antenna Systems) IEEE 802.11a / b /g / n / ac / ad / ah/ ax Wi-Fi applications Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT
Datasheet
Description
The L-com LCANLP1006 is a high performance, wideband log periodic antenna designed to operate from 790 to 2700 MHz for point to point communications. The LCANLP1006 from L-com has 10 to 11 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1006 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI The log periodic LCANLP1006 has 47 vertical beamwidth and 58 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 12 inches long pigtail terminated with 1 Type N Female connector. L-com’s 790 to 2700 MHz log periodic LCANLP1006 antenna with 11 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n1, n2, n3, n5, n7, n8, n18, n20, n25, n26, n30, n34, n38, n39, n40, n41, n53, n65, n66, n67, n70, n80, n81, n82, n84, n86, n89, n90, n91, n92, n93, n94, n95, n97, n98 . This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 790 MHz to 2700 MHz Very High Gain 11 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 12 inches N-Type Female connector Application Point-to-point, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications 5G / 4G LTE B1 to B21, B23, B24, B25 / 3G / GSM / AWS / WLAN operation supported 5G Bands supported DAS (Distributed Antenna Systems) IEEE 802.11a / b /g / n / ac / ad / ah/ ax Wi-Fi applications Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
790 MHz - 960 MHz / 1710 MHz - 2170 MHz / 2300 MHz - 2700 MHz, 11 dBi, Log Periodic Antenna, V-pol, High Gain, Type N Female Connector - LCANLP1006 - L-com, Inc.
North Andover, MA, United States
790 MHz - 960 MHz / 1710 MHz - 2170 MHz / 2300 MHz - 2700 MHz, 11 dBi, Log Periodic Antenna, V-pol, High Gain, Type N Female Connector
LCANLP1006
790 MHz - 960 MHz / 1710 MHz - 2170 MHz / 2300 MHz - 2700 MHz, 11 dBi, Log Periodic Antenna, V-pol, High Gain, Type N Female Connector LCANLP1006
The L-com LCANLP1006 is a high performance, wideband log periodic antenna designed to operate from 790 to 2700 MHz for point to point communications. The LCANLP1006 from L-com has 10 to 11 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1006 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI The log periodic LCANLP1006 has 47 vertical beamwidth and 58 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 12 inches long pigtail terminated with 1 Type N Female connector. L-com’s 790 to 2700 MHz log periodic LCANLP1006 antenna with 11 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n1, n2, n3, n5, n7, n8, n18, n20, n25, n26, n30, n34, n38, n39, n40, n41, n53, n65, n66, n67, n70, n80, n81, n82, n84, n86, n89, n90, n91, n92, n93, n94, n95, n97, n98 . This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 790 MHz to 2700 MHz Very High Gain 11 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 12 inches N-Type Female connector Application Point-to-point, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications 5G / 4G LTE B1 to B21, B23, B24, B25 / 3G / GSM / AWS / WLAN operation supported 5G Bands supported DAS (Distributed Antenna Systems) IEEE 802.11a / b /g / n / ac / ad / ah/ ax Wi-Fi applications Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT

The L-com LCANLP1006 is a high performance, wideband log periodic antenna designed to operate from 790 to 2700 MHz for point to point communications. The LCANLP1006 from L-com has 10 to 11 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1006 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI The log periodic LCANLP1006 has 47 vertical beamwidth and 58 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 12 inches long pigtail terminated with 1 Type N Female connector. L-com’s 790 to 2700 MHz log periodic LCANLP1006 antenna with 11 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n1, n2, n3, n5, n7, n8, n18, n20, n25, n26, n30, n34, n38, n39, n40, n41, n53, n65, n66, n67, n70, n80, n81, n82, n84, n86, n89, n90, n91, n92, n93, n94, n95, n97, n98 . This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Frequency coverage for 790 MHz to 2700 MHz
  • Very High Gain 11 dBi Directional Antenna
  • Each connector covers wide band of frequencies
  • Easy Install universal mounting bracket provided
  • Weatherproof ABS radome
  • Pigtail – 12 inches
  • N-Type Female connector

Application

  • Point-to-point, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
  • 5G / 4G LTE B1 to B21, B23, B24, B25 / 3G / GSM / AWS / WLAN operation supported
  • 5G Bands supported
  • DAS (Distributed Antenna Systems)
  • IEEE 802.11a / b /g / n / ac / ad / ah/ ax Wi-Fi applications
  • Public safety, utilities, CCTV and local radio coverage
  • Smart cities expansion for coverage and IOT / IIOT
Supplier's Site Datasheet
790-960 / 1710-2170 / 2300-2700 Mhz, 11 Dbi Gain, L-Com - 52AK0539 - Newark, An Avnet Company
Chicago, IL, United States
790-960 / 1710-2170 / 2300-2700 Mhz, 11 Dbi Gain, L-Com
52AK0539
790-960 / 1710-2170 / 2300-2700 Mhz, 11 Dbi Gain, L-Com 52AK0539
790-960 / 1710-2170 / 2300-2700 MHZ, 11 DBI GAIN,

790-960 / 1710-2170 / 2300-2700 MHZ, 11 DBI GAIN,

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number LCANLP1006 52AK0539
Product Name 790 MHz - 960 MHz / 1710 MHz - 2170 MHz / 2300 MHz - 2700 MHz, 11 dBi, Log Periodic Antenna, V-pol, High Gain, Type N Female Connector 790-960 / 1710-2170 / 2300-2700 Mhz, 11 Dbi Gain, L-Com
Applications Basestation; Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers