L-com, Inc. 900 MHz 8 dBi LH Circular Polarized Patch Antenna - 12in N-Female Connector HG908PCL-NF

Description
The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width. Right-Hand versions are also available, the HG908PCR series. Features 12 in coax lead with N-Female Connector Lightweight ABS Radome Compact size, low profile Left Hand Circular Polarized Application 800 MHz, 900 MHz ISM Band Applications LPWAN, LoRA, IoT, M2M applications RFID, GSM , Scada Wireless Video Links 900 MHz Cellular
Description
The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width. Right-Hand versions are also available, the HG908PCR series. Features 12 in coax lead with N-Female Connector Lightweight ABS Radome Compact size, low profile Left Hand Circular Polarized Application 800 MHz, 900 MHz ISM Band Applications LPWAN, LoRA, IoT, M2M applications RFID, GSM , Scada Wireless Video Links 900 MHz Cellular

Suppliers

Company
Product
Description
Supplier Links
900 MHz 8 dBi LH Circular Polarized Patch Antenna - 12in N-Female Connector - HG908PCL-NF - L-com, Inc.
North Andover, MA, United States
900 MHz 8 dBi LH Circular Polarized Patch Antenna - 12in N-Female Connector
HG908PCL-NF
900 MHz 8 dBi LH Circular Polarized Patch Antenna - 12in N-Female Connector HG908PCL-NF
The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width. Right-Hand versions are also available, the HG908PCR series. Features 12 in coax lead with N-Female Connector Lightweight ABS Radome Compact size, low profile Left Hand Circular Polarized Application 800 MHz, 900 MHz ISM Band Applications LPWAN, LoRA, IoT, M2M applications RFID, GSM , Scada Wireless Video Links 900 MHz Cellular

The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width.
Right-Hand versions are also available, the HG908PCR series.

Features

  • 12 in coax lead with N-Female Connector
  • Lightweight ABS Radome
  • Compact size, low profile
  • Left Hand Circular Polarized

Application

  • 800 MHz, 900 MHz ISM Band Applications
  • LPWAN, LoRA, IoT, M2M applications
  • RFID, GSM , Scada
  • Wireless Video Links
  • 900 MHz Cellular
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG908PCL-NF
Product Name 900 MHz 8 dBi LH Circular Polarized Patch Antenna - 12in N-Female Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details