L-com, Inc.
RF Antennas
HG909Y-NM
Description
ANTYAGI 900MHZ 9DBI
Request a Quote
Email Supplier
Datasheet
Description
ANTYAGI 900MHZ 9DBI
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
5073-HG909Y-NM-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, WLAN
|
|
Primary Frequency Range
|
925.0 MHz
|
|
Gain
|
9 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; Dual slant ±45°
Primary Frequency Range
2400.0 to 5875.0 MHz
Operating Temperature
-40 to 70 F (-40 to 21.11 C)
View Details
Primary Frequency Range
699.0 to 2690.0 MHz
View Details
3 suppliers