L-com, Inc. 2.4 GHz 6 dBi Omnidirectional Antenna - N-Female Connector HGV-2406U

Description
High Performance The HyperGain Model HGV-2406U is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-2406U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HGV-2406U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-2406U to be mounted in up or down positions. Features Includes mast mounting kit Integral N-Female connector All weather operation Durable UV-Stable fiberglass radome with vented end cap and drain holes in base High Performance in a compact lightweight design Application Multipoint and mobile applications WiFi access points 2.4 GHz ISM band IEEE 802.11b and 802.11g Wireless LAN Public wireless hotspots
Datasheet
Description
High Performance The HyperGain Model HGV-2406U is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-2406U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HGV-2406U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-2406U to be mounted in up or down positions. Features Includes mast mounting kit Integral N-Female connector All weather operation Durable UV-Stable fiberglass radome with vented end cap and drain holes in base High Performance in a compact lightweight design Application Multipoint and mobile applications WiFi access points 2.4 GHz ISM band IEEE 802.11b and 802.11g Wireless LAN Public wireless hotspots
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 6 dBi Omnidirectional Antenna - N-Female Connector - HGV-2406U - L-com, Inc.
North Andover, MA, United States
2.4 GHz 6 dBi Omnidirectional Antenna - N-Female Connector
HGV-2406U
2.4 GHz 6 dBi Omnidirectional Antenna - N-Female Connector HGV-2406U
High Performance The HyperGain Model HGV-2406U is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-2406U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HGV-2406U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-2406U to be mounted in up or down positions. Features Includes mast mounting kit Integral N-Female connector All weather operation Durable UV-Stable fiberglass radome with vented end cap and drain holes in base High Performance in a compact lightweight design Application Multipoint and mobile applications WiFi access points 2.4 GHz ISM band IEEE 802.11b and 802.11g Wireless LAN Public wireless hotspots

High Performance
The HyperGain Model HGV-2406U is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired.
Versatile and Economical
This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-2406U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter.
All Weather Operation
Constructed for all weather operation, the HGV-2406U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-2406U to be mounted in up or down positions.

Features

  • Includes mast mounting kit
  • Integral N-Female connector
  • All weather operation
  • Durable UV-Stable fiberglass radome with vented end cap and drain holes in base
  • High Performance in a compact lightweight design

Application

  • Multipoint and mobile applications
  • WiFi access points
  • 2.4 GHz ISM band
  • IEEE 802.11b and 802.11g Wireless LAN
  • Public wireless hotspots
Supplier's Site Datasheet
Antenna, Omni, 2.4Ghz; Antenna Type L-Com - 05R8700 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Omni, 2.4Ghz; Antenna Type L-Com
05R8700
Antenna, Omni, 2.4Ghz; Antenna Type L-Com 05R8700
ANTENNA, OMNI, 2.4GHZ; Antenna Type:Omni-directiona l; Frequency Min:-; Frequency Max:-; Antenna Mounting:N Connector; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:-; Frequency:2.5GHz RoHS Compliant: Yes

ANTENNA, OMNI, 2.4GHZ; Antenna Type:Omni-directional; Frequency Min:-; Frequency Max:-; Antenna Mounting:N Connector; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:-; Frequency:2.5GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HGV-2406U 05R8700
Product Name 2.4 GHz 6 dBi Omnidirectional Antenna - N-Female Connector Antenna, Omni, 2.4Ghz; Antenna Type L-Com
Pattern Type Omni directional Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details