L-com, Inc. RF Antennas HG-GPSGL30M-SMA

Description
30DB GPS/GLNSS-SMA MAGMOUNT ANT
Request a Quote Datasheet
Description
30DB GPS/GLNSS-SMA MAGMOUNT ANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG-GPSGL30M-SMA-ND - DigiKey
Thief River Falls, MN, United States
30DB GPS/GLNSS-SMA MAGMOUNT ANT

30DB GPS/GLNSS-SMA MAGMOUNT ANT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG-GPSGL30M-SMA-ND
Product Name RF Antennas
Applications GPS; GPS, GNSS
Primary Frequency Range 1590.0 MHz
Gain 30 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers