900 MHz 6 dBi Omnidirectional Ant
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 5073-HG906U-PRO-ND | 671831 |
| Product Name | RF Antennas | RFID Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, WLAN | RFID |
| Primary Frequency Range | 914.0 MHz | 900.0 to ? MHz |
| Gain | 6 dB | 6 dB |
Right hand circular polarised