L-com, Inc. 2.4 GHz 8 dBi Omnidirectional Antenna - N-Female Connector HGV-2409U

Description
High Performance The HyperGain Model HGV-2409U is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-2409U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HGV-2404U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-2409U to be mounted in up or down positions. Features Can be installed in up or down positions & includes mast mounting kit Compact, lightweight design Vented end cap and drain holes in base Economical, compact, lightweight design Durable UV-stable fiberglass radome Integral N-Female connector Application 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems Bluetooth® & Public Wireless Hotspot
Datasheet
Description
High Performance The HyperGain Model HGV-2409U is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-2409U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HGV-2404U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-2409U to be mounted in up or down positions. Features Can be installed in up or down positions & includes mast mounting kit Compact, lightweight design Vented end cap and drain holes in base Economical, compact, lightweight design Durable UV-stable fiberglass radome Integral N-Female connector Application 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems Bluetooth® & Public Wireless Hotspot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8 dBi Omnidirectional Antenna - N-Female Connector - HGV-2409U - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8 dBi Omnidirectional Antenna - N-Female Connector
HGV-2409U
2.4 GHz 8 dBi Omnidirectional Antenna - N-Female Connector HGV-2409U
High Performance The HyperGain Model HGV-2409U is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-2409U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HGV-2404U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-2409U to be mounted in up or down positions. Features Can be installed in up or down positions & includes mast mounting kit Compact, lightweight design Vented end cap and drain holes in base Economical, compact, lightweight design Durable UV-stable fiberglass radome Integral N-Female connector Application 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems Bluetooth® & Public Wireless Hotspot

High Performance
The HyperGain Model HGV-2409U is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired.
Versatile and Economical
This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-2409U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter.
All Weather Operation
Constructed for all weather operation, the HGV-2404U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HGV-2409U to be mounted in up or down positions.

Features

  • Can be installed in up or down positions & includes mast mounting kit
  • Compact, lightweight design Vented end cap and drain holes in base
  • Economical, compact, lightweight design
  • Durable UV-stable fiberglass radome
  • Integral N-Female connector

Application

  • 2.4 GHz ISM Band
  • Supports IEEE 802.11b/g/n applications
  • WiFi and 2.4 GHz wireless video systems
  • Bluetooth® & Public Wireless Hotspot
Supplier's Site Datasheet
Antenna, Omni, 2.4Ghz; Antenna Type L-Com - 23T6214 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Omni, 2.4Ghz; Antenna Type L-Com
23T6214
Antenna, Omni, 2.4Ghz; Antenna Type L-Com 23T6214
ANTENNA, OMNI, 2.4GHZ; Antenna Type:Omni-directiona l; Frequency Min:-; Frequency Max:-; Antenna Mounting:N Connector; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:-; Frequency:2.5GHz RoHS Compliant: Yes

ANTENNA, OMNI, 2.4GHZ; Antenna Type:Omni-directional; Frequency Min:-; Frequency Max:-; Antenna Mounting:N Connector; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:-; Frequency:2.5GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
ANT,OMNI 2.4 ghz
70126702
ANT,OMNI 2.4 ghz 70126702
ANT,OMNI 2.4 ghz

ANT,OMNI 2.4 ghz

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Antennas Antennas Antennas
Product Number HGV-2409U 23T6214 70126702
Product Name 2.4 GHz 8 dBi Omnidirectional Antenna - N-Female Connector Antenna, Omni, 2.4Ghz; Antenna Type L-Com ANT,OMNI 2.4 ghz
Pattern Type Omni directional Omni directional Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details