2400-2500 & 5150-7125 MHZ 4 / 6D
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-LCANOM1059-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2450.0 to 6137.0 MHz |
| Gain | 4 to 6 dB |
| VSWR | 2 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)