L-com, Inc. 2.4 GHz 14 dBi (3) 120° Omni Sector - 1 Input to 3 Antennas HK2414-120NF

Description
The HyperLink Sectorized Omni Array features our high performance 2.4 GHz 120° sectorial antennas. Each of the three antennas in this array can be adjusted individually (0-20° up or down tilt) to compensate for the geography of the installation location. This helps ensure maximum coverage of the array for service providers in the 2.4 GHz ISM band. Ideal for smaller applications, this sectorized omni array is available as a single fed system (1 input into 3 antennas). Since each antenna is fed from a 3-Way signal splitter, only a single radio/amplifier is required. As the system grows, additional capacity can be added by simple adding more base station radios and bypassing the splitter's array, thus feeding each antenna from a separate radio. The sectorized omni array is designed for all-weather operation. It features heavy-duty plastic antenna radomes and stainless steel mounting systems. The array can be mounted directly onto masts 1¼" to 2" (31.7 to 50.8 mm) in dia using the provided U-Bolts. The mounting bracket can also accept 3" (76.2 mm) U-Bolts (not included) for larger masts. For additional information and complete specifications, see the data sheet in the Downloads section. Features Also available in individual fed models High performance sectorial antennas Single fed models feature 3-Way signal splitter and jumper cables 0-20° mechanical up/down tilt Tri-Antenna Array with 360° coverage Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n Wireless LAN Wireless Broadband Systems Point to Multi-Point Systems
Description
The HyperLink Sectorized Omni Array features our high performance 2.4 GHz 120° sectorial antennas. Each of the three antennas in this array can be adjusted individually (0-20° up or down tilt) to compensate for the geography of the installation location. This helps ensure maximum coverage of the array for service providers in the 2.4 GHz ISM band. Ideal for smaller applications, this sectorized omni array is available as a single fed system (1 input into 3 antennas). Since each antenna is fed from a 3-Way signal splitter, only a single radio/amplifier is required. As the system grows, additional capacity can be added by simple adding more base station radios and bypassing the splitter's array, thus feeding each antenna from a separate radio. The sectorized omni array is designed for all-weather operation. It features heavy-duty plastic antenna radomes and stainless steel mounting systems. The array can be mounted directly onto masts 1¼" to 2" (31.7 to 50.8 mm) in dia using the provided U-Bolts. The mounting bracket can also accept 3" (76.2 mm) U-Bolts (not included) for larger masts. For additional information and complete specifications, see the data sheet in the Downloads section. Features Also available in individual fed models High performance sectorial antennas Single fed models feature 3-Way signal splitter and jumper cables 0-20° mechanical up/down tilt Tri-Antenna Array with 360° coverage Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n Wireless LAN Wireless Broadband Systems Point to Multi-Point Systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 14 dBi (3) 120° Omni Sector - 1 Input to 3 Antennas - HK2414-120NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 14 dBi (3) 120° Omni Sector - 1 Input to 3 Antennas
HK2414-120NF
2.4 GHz 14 dBi (3) 120° Omni Sector - 1 Input to 3 Antennas HK2414-120NF
The HyperLink Sectorized Omni Array features our high performance 2.4 GHz 120° sectorial antennas. Each of the three antennas in this array can be adjusted individually (0-20° up or down tilt) to compensate for the geography of the installation location. This helps ensure maximum coverage of the array for service providers in the 2.4 GHz ISM band. Ideal for smaller applications, this sectorized omni array is available as a single fed system (1 input into 3 antennas). Since each antenna is fed from a 3-Way signal splitter, only a single radio/amplifier is required. As the system grows, additional capacity can be added by simple adding more base station radios and bypassing the splitter's array, thus feeding each antenna from a separate radio. The sectorized omni array is designed for all-weather operation. It features heavy-duty plastic antenna radomes and stainless steel mounting systems. The array can be mounted directly onto masts 1¼" to 2" (31.7 to 50.8 mm) in dia using the provided U-Bolts. The mounting bracket can also accept 3" (76.2 mm) U-Bolts (not included) for larger masts. For additional information and complete specifications, see the data sheet in the Downloads section. Features Also available in individual fed models High performance sectorial antennas Single fed models feature 3-Way signal splitter and jumper cables 0-20° mechanical up/down tilt Tri-Antenna Array with 360° coverage Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n Wireless LAN Wireless Broadband Systems Point to Multi-Point Systems

The HyperLink Sectorized Omni Array features our high performance 2.4 GHz 120° sectorial antennas. Each of the three antennas in this array can be adjusted individually (0-20° up or down tilt) to compensate for the geography of the installation location. This helps ensure maximum coverage of the array for service providers in the 2.4 GHz ISM band.
Ideal for smaller applications, this sectorized omni array is available as a single fed system (1 input into 3 antennas). Since each antenna is fed from a 3-Way signal splitter, only a single radio/amplifier is required. As the system grows, additional capacity can be added by simple adding more base station radios and bypassing the splitter's array, thus feeding each antenna from a separate radio.
The sectorized omni array is designed for all-weather operation. It features heavy-duty plastic antenna radomes and stainless steel mounting systems. The array can be mounted directly onto masts 1¼" to 2" (31.7 to 50.8 mm) in dia using the provided U-Bolts. The mounting bracket can also accept 3" (76.2 mm) U-Bolts (not included) for larger masts.
For additional information and complete specifications, see the data sheet in the Downloads section.

Features

  • Also available in individual fed models
  • High performance sectorial antennas
  • Single fed models feature 3-Way signal splitter and jumper cables
  • 0-20° mechanical up/down tilt
  • Tri-Antenna Array with 360° coverage

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g, 802.11n Wireless LAN
  • Wireless Broadband Systems
  • Point to Multi-Point Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HK2414-120NF
Product Name 2.4 GHz 14 dBi (3) 120° Omni Sector - 1 Input to 3 Antennas
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108891-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details