698 MHZ - 4200 MHZ, INDOOR 4G/5G
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG74207DPPR-NF-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, IoT, LoRa, LPWAN, LTE |
| Primary Frequency Range | 752.0 to 3800.0 MHz |
| Gain | 5 to 7 dB |
| VSWR | 2 :1 |
Vertical & 2 x Dual Slant ±45°