L-com, Inc. 800/900 MHz 6 dBi Omnidirectional Antenna HGV-906U

Description
The HyperLink HGV-906U is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900 MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 800 MHz as well as 900 MHz Cellular band applications. This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-906U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. This omni antenna’s construction features a rugged 1.3" diameter white high intensity fiberglass radome for durability and aesthetics. It is designed for all weather operation. Click on the Downloads tab for additional information and complete specifications. Features Integral N-Female connector Lightweight fiberglass radome Superior all weather performance Heavy-duty steel mounting bracket Rugged industrial grade design Application 900 MHz ISM Band & Wireless LAN systems Non Line of Sight (NLOS) GSM LPWAN, LoRA, IoT, M2M applications Multipoint applications
Datasheet
Description
The HyperLink HGV-906U is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900 MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 800 MHz as well as 900 MHz Cellular band applications. This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-906U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. This omni antenna’s construction features a rugged 1.3" diameter white high intensity fiberglass radome for durability and aesthetics. It is designed for all weather operation. Click on the Downloads tab for additional information and complete specifications. Features Integral N-Female connector Lightweight fiberglass radome Superior all weather performance Heavy-duty steel mounting bracket Rugged industrial grade design Application 900 MHz ISM Band & Wireless LAN systems Non Line of Sight (NLOS) GSM LPWAN, LoRA, IoT, M2M applications Multipoint applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
800/900 MHz 6 dBi Omnidirectional Antenna - HGV-906U - L-com, Inc.
North Andover, MA, United States
800/900 MHz 6 dBi Omnidirectional Antenna
HGV-906U
800/900 MHz 6 dBi Omnidirectional Antenna HGV-906U
The HyperLink HGV-906U is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900 MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 800 MHz as well as 900 MHz Cellular band applications. This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-906U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. This omni antenna’s construction features a rugged 1.3" diameter white high intensity fiberglass radome for durability and aesthetics. It is designed for all weather operation. Click on the Downloads tab for additional information and complete specifications. Features Integral N-Female connector Lightweight fiberglass radome Superior all weather performance Heavy-duty steel mounting bracket Rugged industrial grade design Application 900 MHz ISM Band & Wireless LAN systems Non Line of Sight (NLOS) GSM LPWAN, LoRA, IoT, M2M applications Multipoint applications

The HyperLink HGV-906U is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900 MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 800 MHz as well as 900 MHz Cellular band applications.
This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HGV-906U is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter.
This omni antenna’s construction features a rugged 1.3" diameter white high intensity fiberglass radome for durability and aesthetics. It is designed for all weather operation.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Integral N-Female connector
  • Lightweight fiberglass radome
  • Superior all weather performance
  • Heavy-duty steel mounting bracket
  • Rugged industrial grade design

Application

  • 900 MHz ISM Band & Wireless LAN systems
  • Non Line of Sight (NLOS)
  • GSM
  • LPWAN, LoRA, IoT, M2M applications
  • Multipoint applications
Supplier's Site Datasheet
Fort Worth, TX, USA
Antenna, 800/900 MHz, 6 dBi Omnidirectional, N-Female (XA-HW007) and XHGV-906U
70126405
Antenna, 800/900 MHz, 6 dBi Omnidirectional, N-Female (XA-HW007) and XHGV-906U 70126405
These antennas feature rugged Fiberglass construction and high-quality extruded Aluminum mounting systems. HyperLink's Omni-Directional Antennas are ideally suited for multi-point applications where very wide coverage is required. Designed for multi-point wireless applications requiring wide coverage Rugged industrial grade design means these antennas can stand the test of time Lightweight Fiberglass construction makes installation easy Integral N-Female connector provides fast and easy cable connection Applications: RFID, ISM, 802.11X, GSM and SCADA

These antennas feature rugged Fiberglass construction and high-quality extruded Aluminum mounting systems. HyperLink's Omni-Directional Antennas are ideally suited for multi-point applications where very wide coverage is required.

  • Designed for multi-point wireless applications requiring wide coverage
  • Rugged industrial grade design means these antennas can stand the test of time
  • Lightweight Fiberglass construction makes installation easy
  • Integral N-Female connector provides fast and easy cable connection
  • Applications: RFID, ISM, 802.11X, GSM and SCADA
Supplier's Site
Antenna, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com - 50P9224 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com
50P9224
Antenna, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com 50P9224
ANTENNA, GSM, 900MHZ, 100W, 50 OHM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

ANTENNA, GSM, 900MHZ, 100W, 50 OHM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number HGV-906U 70126405 50P9224
Product Name 800/900 MHz 6 dBi Omnidirectional Antenna Antenna, 800/900 MHz, 6 dBi Omnidirectional, N-Female (XA-HW007) and XHGV-906U Antenna, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com
Applications Basestation
Unlock Full Specs
to access all available technical data