L-com, Inc. RF Antennas HGV-4958-06U

Description
ANTOMNI 4.9-5.8GHZ 6DBI
Request a Quote Datasheet
Description
ANTOMNI 4.9-5.8GHZ 6DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HGV-4958-06U-ND - DigiKey
Thief River Falls, MN, United States
ANTOMNI 4.9-5.8GHZ 6DBI

ANTOMNI 4.9-5.8GHZ 6DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HGV-4958-06U-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a, Wi-Fi, WiMax, WLAN
Primary Frequency Range 5450.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers