L-com, Inc. Mobile Antenna Mount, 195 Series Cable - TNC Male Connector HMA1-TMA10

Description
The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for these mounts: HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna. Features Diameter 3" (76.2 mm), Height 1.2" (31.7 mm) TNC-Male Connector 10 Foot, Black Low-Loss 195-Series Other lengths and connectors available - call sales for more information Weight .80 lbs. (.36 kg) Application Public safety Wi-Fi Mobile RF applications WLAN
Datasheet
Description
The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for these mounts: HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna. Features Diameter 3" (76.2 mm), Height 1.2" (31.7 mm) TNC-Male Connector 10 Foot, Black Low-Loss 195-Series Other lengths and connectors available - call sales for more information Weight .80 lbs. (.36 kg) Application Public safety Wi-Fi Mobile RF applications WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Antenna Mount, 195 Series Cable - TNC Male Connector - HMA1-TMA10 - L-com, Inc.
North Andover, MA, United States
Mobile Antenna Mount, 195 Series Cable - TNC Male Connector
HMA1-TMA10
Mobile Antenna Mount, 195 Series Cable - TNC Male Connector HMA1-TMA10
The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for these mounts: HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna. Features Diameter 3" (76.2 mm), Height 1.2" (31.7 mm) TNC-Male Connector 10 Foot, Black Low-Loss 195-Series Other lengths and connectors available - call sales for more information Weight .80 lbs. (.36 kg) Application Public safety Wi-Fi Mobile RF applications WLAN

The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable.
Available Antennas for these mounts:

  • HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna
  • HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna
  • HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna
  • HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna
  • HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna
  • HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna
  • HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna
  • HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna

Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna.

Features

  • Diameter 3" (76.2 mm), Height 1.2" (31.7 mm)
  • TNC-Male Connector
  • 10 Foot, Black Low-Loss 195-Series
  • Other lengths and connectors available - call sales for more information
  • Weight .80 lbs. (.36 kg)

Application

  • Public safety
  • Wi-Fi
  • Mobile RF applications
  • WLAN
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HMA1-TMA10
Product Name Mobile Antenna Mount, 195 Series Cable - TNC Male Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2108517-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
GPS L1 Active Ceramic Patch Antenna With 1.13mm Cable (L-10CM) + UFL (15*15*4mm) - ET-GPL1-5L10C-U-154 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details