L-com, Inc. 900 MHz 8 dBi LH Circular Polarized Patch Antenna- 4ft RP-SMA Plug Connector HG908PCL-RSP

Description
The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width. Right-Hand versions are also available, the HG908PCR series. Features 4 ft coax lead with RP-SMA Plug Connector Left Hand Circular Polarized Lightweight ABS Radome Compact size, low profile Application LPWAN, LoRA, IoT, M2M applications Wirless Video links 800 MHz, 900 MHz ISM Band GSM, RFID, SCADA Wireless LAN systems
Description
The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width. Right-Hand versions are also available, the HG908PCR series. Features 4 ft coax lead with RP-SMA Plug Connector Left Hand Circular Polarized Lightweight ABS Radome Compact size, low profile Application LPWAN, LoRA, IoT, M2M applications Wirless Video links 800 MHz, 900 MHz ISM Band GSM, RFID, SCADA Wireless LAN systems

Suppliers

Company
Product
Description
Supplier Links
900 MHz 8 dBi LH Circular Polarized Patch Antenna- 4ft RP-SMA Plug Connector - HG908PCL-RSP - L-com, Inc.
North Andover, MA, United States
900 MHz 8 dBi LH Circular Polarized Patch Antenna- 4ft RP-SMA Plug Connector
HG908PCL-RSP
900 MHz 8 dBi LH Circular Polarized Patch Antenna- 4ft RP-SMA Plug Connector HG908PCL-RSP
The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width. Right-Hand versions are also available, the HG908PCR series. Features 4 ft coax lead with RP-SMA Plug Connector Left Hand Circular Polarized Lightweight ABS Radome Compact size, low profile Application LPWAN, LoRA, IoT, M2M applications Wirless Video links 800 MHz, 900 MHz ISM Band GSM, RFID, SCADA Wireless LAN systems

The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width.
Right-Hand versions are also available, the HG908PCR series.

Features

  • 4 ft coax lead with RP-SMA Plug Connector
  • Left Hand Circular Polarized
  • Lightweight ABS Radome
  • Compact size, low profile

Application

  • LPWAN, LoRA, IoT, M2M applications
  • Wirless Video links
  • 800 MHz, 900 MHz ISM Band
  • GSM, RFID, SCADA
  • Wireless LAN systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG908PCL-RSP
Product Name 900 MHz 8 dBi LH Circular Polarized Patch Antenna- 4ft RP-SMA Plug Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details