L-com, Inc. RFID Antennas HG912YE-NF

Description
900MHz 12 dBi Yagi Ant N FemCon
Request a Quote Datasheet
Description
900MHz 12 dBi Yagi Ant N FemCon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 671824 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
671824
RFID Antennas 671824
900MHz 12 dBi Yagi Ant N FemCon

900MHz 12 dBi Yagi Ant N FemCon

Supplier's Site
RF Antennas - 5073-HG912YE-NF-ND - DigiKey
Thief River Falls, MN, United States
ANT YAGI 824-960MHZ 12DBI

ANT YAGI 824-960MHZ 12DBI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 671824 5073-HG912YE-NF-ND
Product Name RFID Antennas RF Antennas
Applications RFID Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, RFID, WLAN
Primary Frequency Range 900.0 to ? MHz 892.0 MHz
Gain 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details