L-com, Inc. Rubber Duck Magnetic Mount with 5-foot 100 Cable RP TNC Plug HMA6-RTP05

Description
The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. The cable is terminated with a RP-TNC Plug connector. Shorter cable length and custom connectors are available. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Available Rubber Duck Antennas for this Mount HG2402RD-RSF 2.4 GHz 2.2 dBi HG2403RD-RSF 2.4 GHz 3 dBi HG2405RD-RSP 2.4 GHz 5.5 dBi HG2407RD-RSP 2.4 GHz 7 dBi HG2409RD-RSP 2.4 GHz 9 dBi HG2458RD-RSP 2.4 GHz to 5.8GHz 3 dBi HG1903RD-RSP 1.9 GHz 3 dBi HG3505RD-RSP 3.5 GHz 5 dBi HG903RD-RSP 900 MHz 3 dBi HG905RD-RSP 900 MHz 5 dBi Features Base Material Black ABS & Flame Rating UL94-HB RP-TNC-Plug Connector Weight .13 lbs. (.05 kg) 5 foot, Cable Black High Performance Low-Loss 100 Series Diameter 1.6" (40.6 mm), Height 1.5" (38 mm), Application Mobile RF applications WLAN Public safety Wi-Fi
Datasheet
Description
The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. The cable is terminated with a RP-TNC Plug connector. Shorter cable length and custom connectors are available. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Available Rubber Duck Antennas for this Mount HG2402RD-RSF 2.4 GHz 2.2 dBi HG2403RD-RSF 2.4 GHz 3 dBi HG2405RD-RSP 2.4 GHz 5.5 dBi HG2407RD-RSP 2.4 GHz 7 dBi HG2409RD-RSP 2.4 GHz 9 dBi HG2458RD-RSP 2.4 GHz to 5.8GHz 3 dBi HG1903RD-RSP 1.9 GHz 3 dBi HG3505RD-RSP 3.5 GHz 5 dBi HG903RD-RSP 900 MHz 3 dBi HG905RD-RSP 900 MHz 5 dBi Features Base Material Black ABS & Flame Rating UL94-HB RP-TNC-Plug Connector Weight .13 lbs. (.05 kg) 5 foot, Cable Black High Performance Low-Loss 100 Series Diameter 1.6" (40.6 mm), Height 1.5" (38 mm), Application Mobile RF applications WLAN Public safety Wi-Fi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rubber Duck Magnetic Mount with 5-foot 100 Cable RP TNC Plug - HMA6-RTP05 - L-com, Inc.
North Andover, MA, United States
Rubber Duck Magnetic Mount with 5-foot 100 Cable RP TNC Plug
HMA6-RTP05
Rubber Duck Magnetic Mount with 5-foot 100 Cable RP TNC Plug HMA6-RTP05
The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. The cable is terminated with a RP-TNC Plug connector. Shorter cable length and custom connectors are available. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Available Rubber Duck Antennas for this Mount HG2402RD-RSF 2.4 GHz 2.2 dBi HG2403RD-RSF 2.4 GHz 3 dBi HG2405RD-RSP 2.4 GHz 5.5 dBi HG2407RD-RSP 2.4 GHz 7 dBi HG2409RD-RSP 2.4 GHz 9 dBi HG2458RD-RSP 2.4 GHz to 5.8GHz 3 dBi HG1903RD-RSP 1.9 GHz 3 dBi HG3505RD-RSP 3.5 GHz 5 dBi HG903RD-RSP 900 MHz 3 dBi HG905RD-RSP 900 MHz 5 dBi Features Base Material Black ABS & Flame Rating UL94-HB RP-TNC-Plug Connector Weight .13 lbs. (.05 kg) 5 foot, Cable Black High Performance Low-Loss 100 Series Diameter 1.6" (40.6 mm), Height 1.5" (38 mm), Application Mobile RF applications WLAN Public safety Wi-Fi

The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. The cable is terminated with a RP-TNC Plug connector. Shorter cable length and custom connectors are available.
*Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof.
Available Rubber Duck Antennas for this Mount

  • HG2402RD-RSF 2.4 GHz 2.2 dBi
  • HG2403RD-RSF 2.4 GHz 3 dBi
  • HG2405RD-RSP 2.4 GHz 5.5 dBi
  • HG2407RD-RSP 2.4 GHz 7 dBi
  • HG2409RD-RSP 2.4 GHz 9 dBi
  • HG2458RD-RSP 2.4 GHz to 5.8GHz 3 dBi
  • HG1903RD-RSP 1.9 GHz 3 dBi
  • HG3505RD-RSP 3.5 GHz 5 dBi
  • HG903RD-RSP 900 MHz 3 dBi
  • HG905RD-RSP 900 MHz 5 dBi

Features

  • Base Material Black ABS & Flame Rating UL94-HB
  • RP-TNC-Plug Connector
  • Weight .13 lbs. (.05 kg)
  • 5 foot, Cable Black High Performance Low-Loss 100 Series
  • Diameter 1.6" (40.6 mm), Height 1.5" (38 mm),

Application

  • Mobile RF applications
  • WLAN
  • Public safety
  • Wi-Fi
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HMA6-RTP05
Product Name Rubber Duck Magnetic Mount with 5-foot 100 Cable RP TNC Plug
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, IoT, GSM 1800, UMTS, CDMA 1900, GSM, CDMA 850, GSM 900, LTE, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
WiFi Antennas - 150975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -3.5 dB
View Details
Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details