900 MHz 8dBi Omnidirectional Ant
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 5073-HG908UP-NF-ND | 671833 |
| Product Name | RF Antennas | RFID Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, WLAN | RFID |
| Primary Frequency Range | 915.0 MHz | 900.0 to ? MHz |
| Gain | 8 dB | 8 dB |
Linear, Vertical