L-com, Inc. Low PIM Rated Ceiling Mount DAS Antenna, 698-960/1710-2700/4900-6000 MHz HG75805CUPR-NF

Description
The HyperLink HG75805CUPR-NF is a low PIM high performance omni-directional ceiling mount antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It's ideal for LPWAN/IoT/M2M applications such as LoRA, LTE-M, and NB-IoT. The Ultra-Wide Band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. Complete WiFi Coverage The HG75805CUPR-NF is designed to provide complete WiFi coverage from 2400 MHz to 6000 MHz and is compatible with IEEE 802.11a/b/g/n as well as 802.11ac networks. This adds an additional level of wireless coverage rather than using just the 2.4 GHz 802.11b/g bands. In addition, this antenna can operate in the 4.9 GHz band which is typically used with public safety services such as police and first responders. This along with the HG75805CUPR-NF coverage of the cellular/LTE bands makes this antenna ideal for in-building DAS applications. Low PIM Rated The key to providing the best performance in a DAS application is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-153 dBc, the HG75805CU-PR helps meets the most demanding PIM requirements for LTE/4G bands. The aesthetically pleasing design of this omni antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 13.7 inch coax lead terminated with an N-Female connector. Special order connectors are also available. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Attractive unobtrusive radome design Full WiFi coverage from 2.4 GHz to 5 GHz Easily mounts to ceiling tiles Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Low Passive InterModulation (PIM) rated Application IEEE 802.11a, 802.11b/g, 802.11n and 802.11ac applications Public safety DAS (Distributed Antenna Systems) In-building wireless networks and LTE networks LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
Datasheet
Description
The HyperLink HG75805CUPR-NF is a low PIM high performance omni-directional ceiling mount antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It's ideal for LPWAN/IoT/M2M applications such as LoRA, LTE-M, and NB-IoT. The Ultra-Wide Band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. Complete WiFi Coverage The HG75805CUPR-NF is designed to provide complete WiFi coverage from 2400 MHz to 6000 MHz and is compatible with IEEE 802.11a/b/g/n as well as 802.11ac networks. This adds an additional level of wireless coverage rather than using just the 2.4 GHz 802.11b/g bands. In addition, this antenna can operate in the 4.9 GHz band which is typically used with public safety services such as police and first responders. This along with the HG75805CUPR-NF coverage of the cellular/LTE bands makes this antenna ideal for in-building DAS applications. Low PIM Rated The key to providing the best performance in a DAS application is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-153 dBc, the HG75805CU-PR helps meets the most demanding PIM requirements for LTE/4G bands. The aesthetically pleasing design of this omni antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 13.7 inch coax lead terminated with an N-Female connector. Special order connectors are also available. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Attractive unobtrusive radome design Full WiFi coverage from 2.4 GHz to 5 GHz Easily mounts to ceiling tiles Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Low Passive InterModulation (PIM) rated Application IEEE 802.11a, 802.11b/g, 802.11n and 802.11ac applications Public safety DAS (Distributed Antenna Systems) In-building wireless networks and LTE networks LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM Rated Ceiling Mount DAS Antenna, 698-960/1710-2700/4900-6000 MHz - HG75805CUPR-NF - L-com, Inc.
North Andover, MA, United States
Low PIM Rated Ceiling Mount DAS Antenna, 698-960/1710-2700/4900-6000 MHz
HG75805CUPR-NF
Low PIM Rated Ceiling Mount DAS Antenna, 698-960/1710-2700/4900-6000 MHz HG75805CUPR-NF
The HyperLink HG75805CUPR-NF is a low PIM high performance omni-directional ceiling mount antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It's ideal for LPWAN/IoT/M2M applications such as LoRA, LTE-M, and NB-IoT. The Ultra-Wide Band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. Complete WiFi Coverage The HG75805CUPR-NF is designed to provide complete WiFi coverage from 2400 MHz to 6000 MHz and is compatible with IEEE 802.11a/b/g/n as well as 802.11ac networks. This adds an additional level of wireless coverage rather than using just the 2.4 GHz 802.11b/g bands. In addition, this antenna can operate in the 4.9 GHz band which is typically used with public safety services such as police and first responders. This along with the HG75805CUPR-NF coverage of the cellular/LTE bands makes this antenna ideal for in-building DAS applications. Low PIM Rated The key to providing the best performance in a DAS application is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-153 dBc, the HG75805CU-PR helps meets the most demanding PIM requirements for LTE/4G bands. The aesthetically pleasing design of this omni antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 13.7 inch coax lead terminated with an N-Female connector. Special order connectors are also available. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Attractive unobtrusive radome design Full WiFi coverage from 2.4 GHz to 5 GHz Easily mounts to ceiling tiles Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Low Passive InterModulation (PIM) rated Application IEEE 802.11a, 802.11b/g, 802.11n and 802.11ac applications Public safety DAS (Distributed Antenna Systems) In-building wireless networks and LTE networks LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications

The HyperLink HG75805CUPR-NF is a low PIM high performance omni-directional ceiling mount antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It's ideal for LPWAN/IoT/M2M applications such as LoRA, LTE-M, and NB-IoT. The Ultra-Wide Band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired.
Complete WiFi Coverage
The HG75805CUPR-NF is designed to provide complete WiFi coverage from 2400 MHz to 6000 MHz and is compatible with IEEE 802.11a/b/g/n as well as 802.11ac networks. This adds an additional level of wireless coverage rather than using just the 2.4 GHz 802.11b/g bands. In addition, this antenna can operate in the 4.9 GHz band which is typically used with public safety services such as police and first responders. This along with the HG75805CUPR-NF coverage of the cellular/LTE bands makes this antenna ideal for in-building DAS applications.
Low PIM Rated
The key to providing the best performance in a DAS application is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-153 dBc, the HG75805CU-PR helps meets the most demanding PIM requirements for LTE/4G bands.
The aesthetically pleasing design of this omni antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 13.7 inch coax lead terminated with an N-Female connector. Special order connectors are also available.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Attractive unobtrusive radome design
  • Full WiFi coverage from 2.4 GHz to 5 GHz
  • Easily mounts to ceiling tiles
  • Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands
  • Low Passive InterModulation (PIM) rated

Application

  • IEEE 802.11a, 802.11b/g, 802.11n and 802.11ac applications
  • Public safety
  • DAS (Distributed Antenna Systems)
  • In-building wireless networks and LTE networks
  • LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
Supplier's Site Datasheet
Antceiling 700-6000Mhz 2/5Dbi L-Com - 23AK3427 - Newark, An Avnet Company
Chicago, IL, United States
Antceiling 700-6000Mhz 2/5Dbi L-Com
23AK3427
Antceiling 700-6000Mhz 2/5Dbi L-Com 23AK3427
ANTCEILING 700-6000MHZ 2/5DBI

ANTCEILING 700-6000MHZ 2/5DBI

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG75805CUPR-NF 23AK3427
Product Name Low PIM Rated Ceiling Mount DAS Antenna, 698-960/1710-2700/4900-6000 MHz Antceiling 700-6000Mhz 2/5Dbi L-Com
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

3G 4dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WCSRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 001-0011 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details