L-com, Inc. 900 MHz 5dBi Rubber Duck Antenna RIGID RP-TNC Plug Connector HG905RDR-RTP

Description
The HG905RDR-RTP from L-com is an economical yet superior performance omnidirectional "rubber-duck" antenna designed for the 900 MHz ISM band. It features a RIGID Reverse Polarity TNC (RP-TNC) male connector, allowing superior weatherproofing for indoor and outdoor applications. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular and LPWAN applications. The L-com high performance rubber-duck HG905RDR-RTP is a flexible antenna providing broad coverage and 5.0 dBi gain. Measuring 16.0 inches long, this 5.0 dBi antenna makes a great upgrade to OEM supplied antennas offering much larger coverage area and stronger signals. It is suitable as a replacement RF antenna for 900 MHz radios that are equipped with RP-TNC connectors. This 900 MHz ISM antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna RP-TNC Plug Connector Application 900MHz Digital Spread Spectrum Radios 900MHz ISM Band LPWAN , LoRA, IoT, M2M applications 900 MHz Telemetry Products Cellular Band Applications
Datasheet
Description
The HG905RDR-RTP from L-com is an economical yet superior performance omnidirectional "rubber-duck" antenna designed for the 900 MHz ISM band. It features a RIGID Reverse Polarity TNC (RP-TNC) male connector, allowing superior weatherproofing for indoor and outdoor applications. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular and LPWAN applications. The L-com high performance rubber-duck HG905RDR-RTP is a flexible antenna providing broad coverage and 5.0 dBi gain. Measuring 16.0 inches long, this 5.0 dBi antenna makes a great upgrade to OEM supplied antennas offering much larger coverage area and stronger signals. It is suitable as a replacement RF antenna for 900 MHz radios that are equipped with RP-TNC connectors. This 900 MHz ISM antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna RP-TNC Plug Connector Application 900MHz Digital Spread Spectrum Radios 900MHz ISM Band LPWAN , LoRA, IoT, M2M applications 900 MHz Telemetry Products Cellular Band Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 5dBi Rubber Duck Antenna RIGID RP-TNC Plug Connector - HG905RDR-RTP - L-com, Inc.
North Andover, MA, United States
900 MHz 5dBi Rubber Duck Antenna RIGID RP-TNC Plug Connector
HG905RDR-RTP
900 MHz 5dBi Rubber Duck Antenna RIGID RP-TNC Plug Connector HG905RDR-RTP
The HG905RDR-RTP from L-com is an economical yet superior performance omnidirectional "rubber-duck" antenna designed for the 900 MHz ISM band. It features a RIGID Reverse Polarity TNC (RP-TNC) male connector, allowing superior weatherproofing for indoor and outdoor applications. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular and LPWAN applications. The L-com high performance rubber-duck HG905RDR-RTP is a flexible antenna providing broad coverage and 5.0 dBi gain. Measuring 16.0 inches long, this 5.0 dBi antenna makes a great upgrade to OEM supplied antennas offering much larger coverage area and stronger signals. It is suitable as a replacement RF antenna for 900 MHz radios that are equipped with RP-TNC connectors. This 900 MHz ISM antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna RP-TNC Plug Connector Application 900MHz Digital Spread Spectrum Radios 900MHz ISM Band LPWAN , LoRA, IoT, M2M applications 900 MHz Telemetry Products Cellular Band Applications

The HG905RDR-RTP from L-com is an economical yet superior performance omnidirectional "rubber-duck" antenna designed for the 900 MHz ISM band. It features a RIGID Reverse Polarity TNC (RP-TNC) male connector, allowing superior weatherproofing for indoor and outdoor applications. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular and LPWAN applications. The L-com high performance rubber-duck HG905RDR-RTP is a flexible antenna providing broad coverage and 5.0 dBi gain. Measuring 16.0 inches long, this 5.0 dBi antenna makes a great upgrade to OEM supplied antennas offering much larger coverage area and stronger signals. It is suitable as a replacement RF antenna for 900 MHz radios that are equipped with RP-TNC connectors. This 900 MHz ISM antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Better performance than most stock AP antennas
  • Flexible "Rubber Duck" antenna
  • RP-TNC Plug Connector

Application

  • 900MHz Digital Spread Spectrum Radios
  • 900MHz ISM Band LPWAN , LoRA, IoT, M2M applications
  • 900 MHz Telemetry Products
  • Cellular Band Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG905RDR-RTP
Product Name 900 MHz 5dBi Rubber Duck Antenna RIGID RP-TNC Plug Connector
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Multi-Band Antennas - 1248707 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to ? MHz
View Details