L-com, Inc. 900 MHz 5dBi Rubber Duck Antenna - RIGID RP SMA Plug Connector HG905RDR-RSP

Description
This high performance 900MHz Omni-directional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an Omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular applications. Measuring almost 15.4 inches long, this flexible antenna features a RIGID connection to the Reverse Polarity SMA-Plug (RP-SMA) connector, permitting upright solid installations to the radio or Coax. It is suitable as a replacement RF antenna for many 900MHz radios that are equipped with RP-SMA connectors such as wireless video transmitters and receivers, 900MHz digital spread spectrum radios and more. Features RIGID Connector RP-SMA Plug installed Better performance than most stock AP antennas Flexible "Rubber Duck" antenna Improved feed thru to protect against moisture Application 900MHz Digital Spread Spectrum Radios 900MHz ISM Band 900MHz Telemetry Products Cellular Band Applications GSM
Datasheet
Description
This high performance 900MHz Omni-directional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an Omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular applications. Measuring almost 15.4 inches long, this flexible antenna features a RIGID connection to the Reverse Polarity SMA-Plug (RP-SMA) connector, permitting upright solid installations to the radio or Coax. It is suitable as a replacement RF antenna for many 900MHz radios that are equipped with RP-SMA connectors such as wireless video transmitters and receivers, 900MHz digital spread spectrum radios and more. Features RIGID Connector RP-SMA Plug installed Better performance than most stock AP antennas Flexible "Rubber Duck" antenna Improved feed thru to protect against moisture Application 900MHz Digital Spread Spectrum Radios 900MHz ISM Band 900MHz Telemetry Products Cellular Band Applications GSM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 5dBi Rubber Duck Antenna - RIGID RP SMA Plug Connector - HG905RDR-RSP - L-com, Inc.
North Andover, MA, United States
900 MHz 5dBi Rubber Duck Antenna - RIGID RP SMA Plug Connector
HG905RDR-RSP
900 MHz 5dBi Rubber Duck Antenna - RIGID RP SMA Plug Connector HG905RDR-RSP
This high performance 900MHz Omni-directional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an Omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular applications. Measuring almost 15.4 inches long, this flexible antenna features a RIGID connection to the Reverse Polarity SMA-Plug (RP-SMA) connector, permitting upright solid installations to the radio or Coax. It is suitable as a replacement RF antenna for many 900MHz radios that are equipped with RP-SMA connectors such as wireless video transmitters and receivers, 900MHz digital spread spectrum radios and more. Features RIGID Connector RP-SMA Plug installed Better performance than most stock AP antennas Flexible "Rubber Duck" antenna Improved feed thru to protect against moisture Application 900MHz Digital Spread Spectrum Radios 900MHz ISM Band 900MHz Telemetry Products Cellular Band Applications GSM

This high performance 900MHz Omni-directional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an Omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular applications.
Measuring almost 15.4 inches long, this flexible antenna features a RIGID connection to the Reverse Polarity SMA-Plug (RP-SMA) connector, permitting upright solid installations to the radio or Coax. It is suitable as a replacement RF antenna for many 900MHz radios that are equipped with RP-SMA connectors such as wireless video transmitters and receivers, 900MHz digital spread spectrum radios and more.

Features

  • RIGID Connector RP-SMA Plug installed
  • Better performance than most stock AP antennas
  • Flexible "Rubber Duck" antenna
  • Improved feed thru to protect against moisture

Application

  • 900MHz Digital Spread Spectrum Radios
  • 900MHz ISM Band
  • 900MHz Telemetry Products
  • Cellular Band Applications
  • GSM
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG905RDR-RSP
Product Name 900 MHz 5dBi Rubber Duck Antenna - RIGID RP SMA Plug Connector
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

5.8GHz Drone Antenna With RG178 Cable (L-5CM) + UFL Connector - ET-584LCDA-3L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5600.0 to 5950.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details
Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details