L-com, Inc. RF Antennas LCANGPS1001

Description
D-HELIX ACTIVE GPS ANTENNA MULTI
Request a Quote Datasheet
Description
D-HELIX ACTIVE GPS ANTENNA MULTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANGPS1001-ND - DigiKey
Thief River Falls, MN, United States
D-HELIX ACTIVE GPS ANTENNA MULTI

D-HELIX ACTIVE GPS ANTENNA MULTI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANGPS1001-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS
Primary Frequency Range 1388.0 MHz
Gain 37.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
2.4GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WIFPC-5L10CP20-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 8 dB
View Details
H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details