L-com, Inc. Rubber Duck Magnetic Mount with 10-foot 100 Cable RP TNC Plug HMA6-RTP10

Description
The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 10 ft. (3.0m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. The cable is terminated with a RP-TNC Plug connector. Shorter cable length and custom connectors are available. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Available Rubber Duck Antennas for this Mount HG2402RD-RSF 2.4 GHz 2.2 dBi HG2403RD-RSF 2.4 GHz 3 dBi HG2405RD-RSP 2.4 GHz 5.5 dBi HG2407RD-RSP 2.4 GHz 7 dBi HG2409RD-RSP 2.4 GHz 9 dBi HG2458RD-RSP 2.4 GHz to 5.8GHz 3 dBi HG1903RD-RSP 1.9 GHz 3 dBi HG3505RD-RSP 3.5 GHz 5 dBi HG903RD-RSP 900 MHz 3 dBi HG905RD-RSP 900 MHz 5 dBi Features 5 foot, Cable Black High Performance Low-Loss 100 Series Diameter 1.6" (40.6 mm), Height 1.5" (38 mm), Base Material Black ABS & Flame Rating UL94-HB Weight .13 lbs. (.05 kg) Application Public safety Wi-Fi Mobile RF applications WLAN
Description
The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 10 ft. (3.0m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. The cable is terminated with a RP-TNC Plug connector. Shorter cable length and custom connectors are available. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Available Rubber Duck Antennas for this Mount HG2402RD-RSF 2.4 GHz 2.2 dBi HG2403RD-RSF 2.4 GHz 3 dBi HG2405RD-RSP 2.4 GHz 5.5 dBi HG2407RD-RSP 2.4 GHz 7 dBi HG2409RD-RSP 2.4 GHz 9 dBi HG2458RD-RSP 2.4 GHz to 5.8GHz 3 dBi HG1903RD-RSP 1.9 GHz 3 dBi HG3505RD-RSP 3.5 GHz 5 dBi HG903RD-RSP 900 MHz 3 dBi HG905RD-RSP 900 MHz 5 dBi Features 5 foot, Cable Black High Performance Low-Loss 100 Series Diameter 1.6" (40.6 mm), Height 1.5" (38 mm), Base Material Black ABS & Flame Rating UL94-HB Weight .13 lbs. (.05 kg) Application Public safety Wi-Fi Mobile RF applications WLAN

Suppliers

Company
Product
Description
Supplier Links
Rubber Duck Magnetic Mount with 10-foot 100 Cable RP TNC Plug - HMA6-RTP10 - L-com, Inc.
North Andover, MA, United States
Rubber Duck Magnetic Mount with 10-foot 100 Cable RP TNC Plug
HMA6-RTP10
Rubber Duck Magnetic Mount with 10-foot 100 Cable RP TNC Plug HMA6-RTP10
The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 10 ft. (3.0m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. The cable is terminated with a RP-TNC Plug connector. Shorter cable length and custom connectors are available. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Available Rubber Duck Antennas for this Mount HG2402RD-RSF 2.4 GHz 2.2 dBi HG2403RD-RSF 2.4 GHz 3 dBi HG2405RD-RSP 2.4 GHz 5.5 dBi HG2407RD-RSP 2.4 GHz 7 dBi HG2409RD-RSP 2.4 GHz 9 dBi HG2458RD-RSP 2.4 GHz to 5.8GHz 3 dBi HG1903RD-RSP 1.9 GHz 3 dBi HG3505RD-RSP 3.5 GHz 5 dBi HG903RD-RSP 900 MHz 3 dBi HG905RD-RSP 900 MHz 5 dBi Features 5 foot, Cable Black High Performance Low-Loss 100 Series Diameter 1.6" (40.6 mm), Height 1.5" (38 mm), Base Material Black ABS & Flame Rating UL94-HB Weight .13 lbs. (.05 kg) Application Public safety Wi-Fi Mobile RF applications WLAN

The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 10 ft. (3.0m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. The cable is terminated with a RP-TNC Plug connector. Shorter cable length and custom connectors are available.
*Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof.
Available Rubber Duck Antennas for this Mount

  • HG2402RD-RSF 2.4 GHz 2.2 dBi
  • HG2403RD-RSF 2.4 GHz 3 dBi
  • HG2405RD-RSP 2.4 GHz 5.5 dBi
  • HG2407RD-RSP 2.4 GHz 7 dBi
  • HG2409RD-RSP 2.4 GHz 9 dBi
  • HG2458RD-RSP 2.4 GHz to 5.8GHz 3 dBi
  • HG1903RD-RSP 1.9 GHz 3 dBi
  • HG3505RD-RSP 3.5 GHz 5 dBi
  • HG903RD-RSP 900 MHz 3 dBi
  • HG905RD-RSP 900 MHz 5 dBi

Features

  • 5 foot, Cable Black High Performance Low-Loss 100 Series
  • Diameter 1.6" (40.6 mm), Height 1.5" (38 mm),
  • Base Material Black ABS & Flame Rating UL94-HB
  • Weight .13 lbs. (.05 kg)

Application

  • Public safety
  • Wi-Fi
  • Mobile RF applications
  • WLAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HMA6-RTP10
Product Name Rubber Duck Magnetic Mount with 10-foot 100 Cable RP TNC Plug
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - TRIO mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT; Combine cellular connectivity, GNSS and Bluetooth in a single chip
Pattern Type Omni directional
Polarization Linear
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details