L-com, Inc. 32 dBi GPS/GLNSS Timing antenna 1574-1610 MHz HG-GPGLTIM32

Description
L-Com timing antennas provide accurate reception of satellite timing signals and reference frequencies for use in advanced network applications. These rugged outdoor antennas are suitable for use in harsh environments Features High Selectivity Dual Filter RF Architechture Impact Resistant ASA Radome Integrated Bulkhead TNC Jack IP67 Rated Rugged Die-Cast Aluminum Base Application Network time synchronization Precision frequency reference
Datasheet
Description
L-Com timing antennas provide accurate reception of satellite timing signals and reference frequencies for use in advanced network applications. These rugged outdoor antennas are suitable for use in harsh environments Features High Selectivity Dual Filter RF Architechture Impact Resistant ASA Radome Integrated Bulkhead TNC Jack IP67 Rated Rugged Die-Cast Aluminum Base Application Network time synchronization Precision frequency reference
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 dBi GPS/GLNSS Timing antenna 1574-1610 MHz - HG-GPGLTIM32 - L-com, Inc.
North Andover, MA, United States
32 dBi GPS/GLNSS Timing antenna 1574-1610 MHz
HG-GPGLTIM32
32 dBi GPS/GLNSS Timing antenna 1574-1610 MHz HG-GPGLTIM32
L-Com timing antennas provide accurate reception of satellite timing signals and reference frequencies for use in advanced network applications. These rugged outdoor antennas are suitable for use in harsh environments Features High Selectivity Dual Filter RF Architechture Impact Resistant ASA Radome Integrated Bulkhead TNC Jack IP67 Rated Rugged Die-Cast Aluminum Base Application Network time synchronization Precision frequency reference

L-Com timing antennas provide accurate reception of satellite timing signals and reference frequencies for use in advanced network applications. These rugged outdoor antennas are suitable for use in harsh environments

Features

  • High Selectivity Dual Filter RF Architechture
  • Impact Resistant ASA Radome
  • Integrated Bulkhead TNC Jack
  • IP67 Rated
  • Rugged Die-Cast Aluminum Base

Application

  • Network time synchronization
  • Precision frequency reference
Supplier's Site Datasheet
Ant 32 Db Gps/glnss Timing Antenna L-Com - 23AK3273 - Newark, An Avnet Company
Chicago, IL, United States
Ant 32 Db Gps/glnss Timing Antenna L-Com
23AK3273
Ant 32 Db Gps/glnss Timing Antenna L-Com 23AK3273
ANT 32 DB GPS/GLNSS TIMING ANTENNA

ANT 32 DB GPS/GLNSS TIMING ANTENNA

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG-GPGLTIM32 23AK3273
Product Name 32 dBi GPS/GLNSS Timing antenna 1574-1610 MHz Ant 32 Db Gps/glnss Timing Antenna L-Com
Primary Frequency Range 1574.0 to 1610.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers