L-com, Inc. 900 MHz 3 dBi Omni-directional Antenna HG903UP-NF

Description
The 900 MHz UP-series are lightweight, low profile, high performance Omni-directional antennas designed for the 900 MHz ISM band. They are ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where compact form factor, high gain and wide coverage is desired. Typical applications for these antennas include 900 MHz Wireless LAN, SCADA, Wireless Video Links, M2M, LPWAN, LoRA and M2M applications. The UP-series antennas feature an integral N-Female type connector and include a mast mounting kit. The kit consists of an extruded aluminum bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter. To ease installation, the bracket can be installed first without the antenna which can then be mounted after the bracket is installed. The UP-series antennas feature a slim 20 mm diameter white UV-stable fiberglass radome providing durability. Additionally, these antennas are designed with a sealed aluminum end cap and includes drain holes at the aluminum base to help prevent condensation build-up inside the antenna providing trouble-free performance. Features Rugged industrial grade design Extruded aluminum mounting bracket Integral N-Female connector Lightweight slim fiberglass radome Superior all weather performance Application 900 MHz ISM band and Wireless LAN systems M2M, LPWAN, LoRA, IoT applications Multipoint applications Non Line of Sight (NLOS) SCADA applications
Datasheet
Description
The 900 MHz UP-series are lightweight, low profile, high performance Omni-directional antennas designed for the 900 MHz ISM band. They are ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where compact form factor, high gain and wide coverage is desired. Typical applications for these antennas include 900 MHz Wireless LAN, SCADA, Wireless Video Links, M2M, LPWAN, LoRA and M2M applications. The UP-series antennas feature an integral N-Female type connector and include a mast mounting kit. The kit consists of an extruded aluminum bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter. To ease installation, the bracket can be installed first without the antenna which can then be mounted after the bracket is installed. The UP-series antennas feature a slim 20 mm diameter white UV-stable fiberglass radome providing durability. Additionally, these antennas are designed with a sealed aluminum end cap and includes drain holes at the aluminum base to help prevent condensation build-up inside the antenna providing trouble-free performance. Features Rugged industrial grade design Extruded aluminum mounting bracket Integral N-Female connector Lightweight slim fiberglass radome Superior all weather performance Application 900 MHz ISM band and Wireless LAN systems M2M, LPWAN, LoRA, IoT applications Multipoint applications Non Line of Sight (NLOS) SCADA applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 3 dBi Omni-directional Antenna - HG903UP-NF - L-com, Inc.
North Andover, MA, United States
900 MHz 3 dBi Omni-directional Antenna
HG903UP-NF
900 MHz 3 dBi Omni-directional Antenna HG903UP-NF
The 900 MHz UP-series are lightweight, low profile, high performance Omni-directional antennas designed for the 900 MHz ISM band. They are ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where compact form factor, high gain and wide coverage is desired. Typical applications for these antennas include 900 MHz Wireless LAN, SCADA, Wireless Video Links, M2M, LPWAN, LoRA and M2M applications. The UP-series antennas feature an integral N-Female type connector and include a mast mounting kit. The kit consists of an extruded aluminum bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter. To ease installation, the bracket can be installed first without the antenna which can then be mounted after the bracket is installed. The UP-series antennas feature a slim 20 mm diameter white UV-stable fiberglass radome providing durability. Additionally, these antennas are designed with a sealed aluminum end cap and includes drain holes at the aluminum base to help prevent condensation build-up inside the antenna providing trouble-free performance. Features Rugged industrial grade design Extruded aluminum mounting bracket Integral N-Female connector Lightweight slim fiberglass radome Superior all weather performance Application 900 MHz ISM band and Wireless LAN systems M2M, LPWAN, LoRA, IoT applications Multipoint applications Non Line of Sight (NLOS) SCADA applications

The 900 MHz UP-series are lightweight, low profile, high performance Omni-directional antennas designed for the 900 MHz ISM band. They are ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where compact form factor, high gain and wide coverage is desired. Typical applications for these antennas include 900 MHz Wireless LAN, SCADA, Wireless Video Links, M2M, LPWAN, LoRA and M2M applications. The UP-series antennas feature an integral N-Female type connector and include a mast mounting kit. The kit consists of an extruded aluminum bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter. To ease installation, the bracket can be installed first without the antenna which can then be mounted after the bracket is installed. The UP-series antennas feature a slim 20 mm diameter white UV-stable fiberglass radome providing durability. Additionally, these antennas are designed with a sealed aluminum end cap and includes drain holes at the aluminum base to help prevent condensation build-up inside the antenna providing trouble-free performance.

Features

  • Rugged industrial grade design
  • Extruded aluminum mounting bracket
  • Integral N-Female connector
  • Lightweight slim fiberglass radome
  • Superior all weather performance

Application

  • 900 MHz ISM band and Wireless LAN systems
  • M2M, LPWAN, LoRA, IoT applications
  • Multipoint applications
  • Non Line of Sight (NLOS)
  • SCADA applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG903UP-NF
Product Name 900 MHz 3 dBi Omni-directional Antenna
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details