L-com, Inc. 806 MHz - 960 MHz / 1710 MHz - 2500 MHz, 9 dBi, Log Periodic Antenna, V-pol, Dual Band, High Gain, Type N Female connector LCANLP1007

Description
The L-com LCANLP1007 is a high performance, wideband log periodic antenna designed to operate from 806 to 2500 MHz for point to point communications. The LCANLP1007 from L-com has 9 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1007 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI. The log periodic LCANLP1007 has 55 vertical beamwidth and 65 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 12 inches long pigtail terminated with 1 Type N Female connector. L-com’s 806 to 2500 MHz log periodic LCANLP1007 antenna with 9 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n1, n2, n3, n5, n8, n18, n20, n25, n26, n30, n34, n39, n40, n41, n53, n65, n66, n67, n70, n80, n81, n82, n84, n86, n89, n90, n91, n92, n93, n94, n95, n97, n98. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 806 MHz to 2500 MHz Very High Gain 9 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 12 inches N-Type Female connector Application Point-to-point, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications 5G / 4G LTE B1 to B11, B18 to B21, B23, B24, B25 / 3G / GSM / AWS / WLAN operation supported 5G Bands supported DAS (Distributed Antenna Systems) IEEE 802.11a / b /g / n / ac / ad / ah/ ax Wi-Fi applications Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT
Datasheet
Description
The L-com LCANLP1007 is a high performance, wideband log periodic antenna designed to operate from 806 to 2500 MHz for point to point communications. The LCANLP1007 from L-com has 9 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1007 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI. The log periodic LCANLP1007 has 55 vertical beamwidth and 65 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 12 inches long pigtail terminated with 1 Type N Female connector. L-com’s 806 to 2500 MHz log periodic LCANLP1007 antenna with 9 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n1, n2, n3, n5, n8, n18, n20, n25, n26, n30, n34, n39, n40, n41, n53, n65, n66, n67, n70, n80, n81, n82, n84, n86, n89, n90, n91, n92, n93, n94, n95, n97, n98. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 806 MHz to 2500 MHz Very High Gain 9 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 12 inches N-Type Female connector Application Point-to-point, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications 5G / 4G LTE B1 to B11, B18 to B21, B23, B24, B25 / 3G / GSM / AWS / WLAN operation supported 5G Bands supported DAS (Distributed Antenna Systems) IEEE 802.11a / b /g / n / ac / ad / ah/ ax Wi-Fi applications Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
806 MHz - 960 MHz / 1710 MHz - 2500 MHz, 9 dBi, Log Periodic Antenna, V-pol, Dual Band, High Gain, Type N Female connector - LCANLP1007 - L-com, Inc.
North Andover, MA, United States
806 MHz - 960 MHz / 1710 MHz - 2500 MHz, 9 dBi, Log Periodic Antenna, V-pol, Dual Band, High Gain, Type N Female connector
LCANLP1007
806 MHz - 960 MHz / 1710 MHz - 2500 MHz, 9 dBi, Log Periodic Antenna, V-pol, Dual Band, High Gain, Type N Female connector LCANLP1007
The L-com LCANLP1007 is a high performance, wideband log periodic antenna designed to operate from 806 to 2500 MHz for point to point communications. The LCANLP1007 from L-com has 9 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1007 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI. The log periodic LCANLP1007 has 55 vertical beamwidth and 65 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 12 inches long pigtail terminated with 1 Type N Female connector. L-com’s 806 to 2500 MHz log periodic LCANLP1007 antenna with 9 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n1, n2, n3, n5, n8, n18, n20, n25, n26, n30, n34, n39, n40, n41, n53, n65, n66, n67, n70, n80, n81, n82, n84, n86, n89, n90, n91, n92, n93, n94, n95, n97, n98. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 806 MHz to 2500 MHz Very High Gain 9 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 12 inches N-Type Female connector Application Point-to-point, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications 5G / 4G LTE B1 to B11, B18 to B21, B23, B24, B25 / 3G / GSM / AWS / WLAN operation supported 5G Bands supported DAS (Distributed Antenna Systems) IEEE 802.11a / b /g / n / ac / ad / ah/ ax Wi-Fi applications Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT

The L-com LCANLP1007 is a high performance, wideband log periodic antenna designed to operate from 806 to 2500 MHz for point to point communications. The LCANLP1007 from L-com has 9 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1007 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI. The log periodic LCANLP1007 has 55 vertical beamwidth and 65 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 12 inches long pigtail terminated with 1 Type N Female connector. L-com’s 806 to 2500 MHz log periodic LCANLP1007 antenna with 9 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n1, n2, n3, n5, n8, n18, n20, n25, n26, n30, n34, n39, n40, n41, n53, n65, n66, n67, n70, n80, n81, n82, n84, n86, n89, n90, n91, n92, n93, n94, n95, n97, n98. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Frequency coverage for 806 MHz to 2500 MHz
  • Very High Gain 9 dBi Directional Antenna
  • Each connector covers wide band of frequencies
  • Easy Install universal mounting bracket provided
  • Weatherproof ABS radome
  • Pigtail – 12 inches
  • N-Type Female connector

Application

  • Point-to-point, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
  • 5G / 4G LTE B1 to B11, B18 to B21, B23, B24, B25 / 3G / GSM / AWS / WLAN operation supported
  • 5G Bands supported
  • DAS (Distributed Antenna Systems)
  • IEEE 802.11a / b /g / n / ac / ad / ah/ ax Wi-Fi applications
  • Public safety, utilities, CCTV and local radio coverage
  • Smart cities expansion for coverage and IOT / IIOT
Supplier's Site Datasheet
806-960 / 1710-2500 Mhz, 9 Dbi Gain, V-Pol, Type N L-Com - 52AK0540 - Newark, An Avnet Company
Chicago, IL, United States
806-960 / 1710-2500 Mhz, 9 Dbi Gain, V-Pol, Type N L-Com
52AK0540
806-960 / 1710-2500 Mhz, 9 Dbi Gain, V-Pol, Type N L-Com 52AK0540
806-960 / 1710-2500 MHZ, 9 DBI GAIN, V-POL, TYPE N

806-960 / 1710-2500 MHZ, 9 DBI GAIN, V-POL, TYPE N

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number LCANLP1007 52AK0540
Product Name 806 MHz - 960 MHz / 1710 MHz - 2500 MHz, 9 dBi, Log Periodic Antenna, V-pol, Dual Band, High Gain, Type N Female connector 806-960 / 1710-2500 Mhz, 9 Dbi Gain, V-Pol, Type N L-Com
Applications Basestation; Multi-band; Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Sleeve Dipole Antennas - SDA-1950 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details