L-com, Inc. 4.9 - 5.8 GHz 4 dBi Omnidirectional Antenna - N-Female Connector HGV-4958-04U

Description
The HyperLink brand model HGV-4958-04U is an economical yet high performance 4 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired. The HGV-4958 Series antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter. Constructed for all weather operation, the HGV-4958 Series antennas feature sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions. For additional information and complete specifications, click on the data sheet link below. Features All weather operation Durable UV-Stable fiberglass radome with vented end cap and drain holes in base High Performance in a compact lightweight design Includes mast mounting kit Integral N-Female connector Application 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems IEEE 802.11a compatible WiMAX and WiFi applications Homeland Security and Public Safety band Multipoint and mobile applications
Datasheet
Description
The HyperLink brand model HGV-4958-04U is an economical yet high performance 4 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired. The HGV-4958 Series antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter. Constructed for all weather operation, the HGV-4958 Series antennas feature sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions. For additional information and complete specifications, click on the data sheet link below. Features All weather operation Durable UV-Stable fiberglass radome with vented end cap and drain holes in base High Performance in a compact lightweight design Includes mast mounting kit Integral N-Female connector Application 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems IEEE 802.11a compatible WiMAX and WiFi applications Homeland Security and Public Safety band Multipoint and mobile applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 - 5.8 GHz 4 dBi Omnidirectional Antenna - N-Female Connector - HGV-4958-04U - L-com, Inc.
North Andover, MA, United States
4.9 - 5.8 GHz 4 dBi Omnidirectional Antenna - N-Female Connector
HGV-4958-04U
4.9 - 5.8 GHz 4 dBi Omnidirectional Antenna - N-Female Connector HGV-4958-04U
The HyperLink brand model HGV-4958-04U is an economical yet high performance 4 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired. The HGV-4958 Series antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter. Constructed for all weather operation, the HGV-4958 Series antennas feature sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions. For additional information and complete specifications, click on the data sheet link below. Features All weather operation Durable UV-Stable fiberglass radome with vented end cap and drain holes in base High Performance in a compact lightweight design Includes mast mounting kit Integral N-Female connector Application 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems IEEE 802.11a compatible WiMAX and WiFi applications Homeland Security and Public Safety band Multipoint and mobile applications

The HyperLink brand model HGV-4958-04U is an economical yet high performance 4 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired.
The HGV-4958 Series antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter.
Constructed for all weather operation, the HGV-4958 Series antennas feature sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions.
For additional information and complete specifications, click on the data sheet link below.

Features

  • All weather operation
  • Durable UV-Stable fiberglass radome with vented end cap and drain holes in base
  • High Performance in a compact lightweight design
  • Includes mast mounting kit
  • Integral N-Female connector

Application

  • 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems
  • IEEE 802.11a compatible
  • WiMAX and WiFi applications
  • Homeland Security and Public Safety band
  • Multipoint and mobile applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HGV-4958-04U
Product Name 4.9 - 5.8 GHz 4 dBi Omnidirectional Antenna - N-Female Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details