L-com, Inc. 900 MHz 3 dBi Rubber Duck Antenna - SMA Male Connector HG903RD-SM

Description
This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular applications. Measuring 8.62" long, this flexible antenna features a tilt-and-swivel SMA-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for 900 MHz radios that are equipped with SMA-Male connectors such as wireless video transmitters and receivers, 900 MHz digital spread spectrum radios and more. Features Better performance than most stock AP antennas Flexible Rubber Duck antenna Tilt and swivel design Application Cellular Band Applications 900MHz Digital Spread Spectrum Radios 900MHz ISM Band 900MHz Telemetry Products LoRA, IoT, M2M applications
Datasheet
Description
This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular applications. Measuring 8.62" long, this flexible antenna features a tilt-and-swivel SMA-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for 900 MHz radios that are equipped with SMA-Male connectors such as wireless video transmitters and receivers, 900 MHz digital spread spectrum radios and more. Features Better performance than most stock AP antennas Flexible Rubber Duck antenna Tilt and swivel design Application Cellular Band Applications 900MHz Digital Spread Spectrum Radios 900MHz ISM Band 900MHz Telemetry Products LoRA, IoT, M2M applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 3 dBi Rubber Duck Antenna - SMA Male Connector - HG903RD-SM - L-com, Inc.
North Andover, MA, United States
900 MHz 3 dBi Rubber Duck Antenna - SMA Male Connector
HG903RD-SM
900 MHz 3 dBi Rubber Duck Antenna - SMA Male Connector HG903RD-SM
This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular applications. Measuring 8.62" long, this flexible antenna features a tilt-and-swivel SMA-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for 900 MHz radios that are equipped with SMA-Male connectors such as wireless video transmitters and receivers, 900 MHz digital spread spectrum radios and more. Features Better performance than most stock AP antennas Flexible Rubber Duck antenna Tilt and swivel design Application Cellular Band Applications 900MHz Digital Spread Spectrum Radios 900MHz ISM Band 900MHz Telemetry Products LoRA, IoT, M2M applications

This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as cellular applications.
Measuring 8.62" long, this flexible antenna features a tilt-and-swivel SMA-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for 900 MHz radios that are equipped with SMA-Male connectors such as wireless video transmitters and receivers, 900 MHz digital spread spectrum radios and more.

Features

  • Better performance than most stock AP antennas
  • Flexible Rubber Duck antenna
  • Tilt and swivel design

Application

  • Cellular Band Applications
  • 900MHz Digital Spread Spectrum Radios
  • 900MHz ISM Band
  • 900MHz Telemetry Products
  • LoRA, IoT, M2M applications
Supplier's Site Datasheet
Swivel Antenna, 860-960Mhz, 3Dbi; Antenna Type L-Com - 23T6624 - Newark, An Avnet Company
Chicago, IL, United States
Swivel Antenna, 860-960Mhz, 3Dbi; Antenna Type L-Com
23T6624
Swivel Antenna, 860-960Mhz, 3Dbi; Antenna Type L-Com 23T6624
SWIVEL ANTENNA, 860-960MHZ, 3DBI; Antenna Type:Swivel; Frequency Min:860MHz; Frequency Max:960MHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

SWIVEL ANTENNA, 860-960MHZ, 3DBI; Antenna Type:Swivel; Frequency Min:860MHz; Frequency Max:960MHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG903RD-SM 23T6624
Product Name 900 MHz 3 dBi Rubber Duck Antenna - SMA Male Connector Swivel Antenna, 860-960Mhz, 3Dbi; Antenna Type L-Com
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details