L-com, Inc. RF Antennas LCANOM1064

Description
2400-2500 & 5150-7125MHZ 6DBI WI
Request a Quote Datasheet
Description
2400-2500 & 5150-7125MHZ 6DBI WI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANOM1064-ND - DigiKey
Thief River Falls, MN, United States
2400-2500 & 5150-7125MHZ 6DBI WI

2400-2500 & 5150-7125MHZ 6DBI WI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANOM1064-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, IoT, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6137.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195760-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, WLAN, Wi-Fi, GPS, ZigBee, GNSS
Polarization Linear
Primary Frequency Range 1559.0 to 5875.0 MHz
View Details
6 suppliers
Telemetry Antennas - 150312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Primary Frequency Range 960.0 MHz
View Details
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details