L-com, Inc. Tilt and Swivel Antenna Mount for Cisco 1570 Series Access Points HGX-CMOUNT01

Description
The HGX-CMOUNT01 is a Tilt and Swivel antenna mount designed to attach directly to Cisco 1570 series access points. Just simple hand tools are required to assemble and mount the HGX-CMOUNT01. Designed for use specifically with L-com's flat panel antennas (sold separately), the HGX-CMOUNT01 provides up to 180 degree side to side adjustment and 0 to 60 degree up or down tilt. Constructed from heavy duty 5052 aluminum, the HGX-CMOUNT01 includes all the necessary stainless steel hardware to assemble and mount to the access point and antenna. The following are the compatible L-com antennas: HG2458-08DP-4NF HG245808DP-4NM36 Note: Antennas and cable assemblies sold separately. See the Accessories Tab for more information. Features Brackets constructed with heavy duty 5052 aluminum Includes stainless steel hardware to assemble bracket and mount antenna and access point Bolts directly to Cisco 1570 series access points, no modifications needed Note: Antenna and cables sold separately Provides up to 180 degree side to side adjustment and 0 to 60 degree up or down tilt Application For use with Cisco 1570 series access points
Description
The HGX-CMOUNT01 is a Tilt and Swivel antenna mount designed to attach directly to Cisco 1570 series access points. Just simple hand tools are required to assemble and mount the HGX-CMOUNT01. Designed for use specifically with L-com's flat panel antennas (sold separately), the HGX-CMOUNT01 provides up to 180 degree side to side adjustment and 0 to 60 degree up or down tilt. Constructed from heavy duty 5052 aluminum, the HGX-CMOUNT01 includes all the necessary stainless steel hardware to assemble and mount to the access point and antenna. The following are the compatible L-com antennas: HG2458-08DP-4NF HG245808DP-4NM36 Note: Antennas and cable assemblies sold separately. See the Accessories Tab for more information. Features Brackets constructed with heavy duty 5052 aluminum Includes stainless steel hardware to assemble bracket and mount antenna and access point Bolts directly to Cisco 1570 series access points, no modifications needed Note: Antenna and cables sold separately Provides up to 180 degree side to side adjustment and 0 to 60 degree up or down tilt Application For use with Cisco 1570 series access points

Suppliers

Company
Product
Description
Supplier Links
Tilt and Swivel Antenna Mount for Cisco 1570 Series Access Points - HGX-CMOUNT01 - L-com, Inc.
North Andover, MA, United States
Tilt and Swivel Antenna Mount for Cisco 1570 Series Access Points
HGX-CMOUNT01
Tilt and Swivel Antenna Mount for Cisco 1570 Series Access Points HGX-CMOUNT01
The HGX-CMOUNT01 is a Tilt and Swivel antenna mount designed to attach directly to Cisco 1570 series access points. Just simple hand tools are required to assemble and mount the HGX-CMOUNT01. Designed for use specifically with L-com's flat panel antennas (sold separately), the HGX-CMOUNT01 provides up to 180 degree side to side adjustment and 0 to 60 degree up or down tilt. Constructed from heavy duty 5052 aluminum, the HGX-CMOUNT01 includes all the necessary stainless steel hardware to assemble and mount to the access point and antenna. The following are the compatible L-com antennas: HG2458-08DP-4NF HG245808DP-4NM36 Note: Antennas and cable assemblies sold separately. See the Accessories Tab for more information. Features Brackets constructed with heavy duty 5052 aluminum Includes stainless steel hardware to assemble bracket and mount antenna and access point Bolts directly to Cisco 1570 series access points, no modifications needed Note: Antenna and cables sold separately Provides up to 180 degree side to side adjustment and 0 to 60 degree up or down tilt Application For use with Cisco 1570 series access points

The HGX-CMOUNT01 is a Tilt and Swivel antenna mount designed to attach directly to Cisco 1570 series access points. Just simple hand tools are required to assemble and mount the HGX-CMOUNT01.
Designed for use specifically with L-com's flat panel antennas (sold separately), the HGX-CMOUNT01 provides up to 180 degree side to side adjustment and 0 to 60 degree up or down tilt. Constructed from heavy duty 5052 aluminum, the HGX-CMOUNT01 includes all the necessary stainless steel hardware to assemble and mount to the access point and antenna.
The following are the compatible L-com antennas:

  • HG2458-08DP-4NF
  • HG245808DP-4NM36

Note: Antennas and cable assemblies sold separately. See the Accessories Tab for more information.

Features

  • Brackets constructed with heavy duty 5052 aluminum
  • Includes stainless steel hardware to assemble bracket and mount antenna and access point
  • Bolts directly to Cisco 1570 series access points, no modifications needed
  • Note: Antenna and cables sold separately
  • Provides up to 180 degree side to side adjustment and 0 to 60 degree up or down tilt

Application

  • For use with Cisco 1570 series access points
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HGX-CMOUNT01
Product Name Tilt and Swivel Antenna Mount for Cisco 1570 Series Access Points
Technology Type Panel
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
SMT Antennas - 2102403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Frequency Range 433.1 to ? MHz
Form Factor / Mounting Internal
View Details