L-com, Inc. 900 MHz 8 dBi Flat Patch Antenna - 4ft N-Male Connector HG908P-NM

Description
Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID, and LPWAN/IoT/M2M applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Custom Connectors Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization Light weight and only 8.5 inches square Low loss solid brass elements and 4 ft. coax lead Durable UV-stable, UL flame rated radome Superior performance Application Cellular, GSM Wireless LAN systems 900MHz ISM Band LPWAN, LoRA, IoT, M2M applications SCADA, RFID
Datasheet
Description
Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID, and LPWAN/IoT/M2M applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Custom Connectors Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization Light weight and only 8.5 inches square Low loss solid brass elements and 4 ft. coax lead Durable UV-stable, UL flame rated radome Superior performance Application Cellular, GSM Wireless LAN systems 900MHz ISM Band LPWAN, LoRA, IoT, M2M applications SCADA, RFID
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 8 dBi Flat Patch Antenna - 4ft N-Male Connector - HG908P-NM - L-com, Inc.
North Andover, MA, United States
900 MHz 8 dBi Flat Patch Antenna - 4ft N-Male Connector
HG908P-NM
900 MHz 8 dBi Flat Patch Antenna - 4ft N-Male Connector HG908P-NM
Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID, and LPWAN/IoT/M2M applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Custom Connectors Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization Light weight and only 8.5 inches square Low loss solid brass elements and 4 ft. coax lead Durable UV-stable, UL flame rated radome Superior performance Application Cellular, GSM Wireless LAN systems 900MHz ISM Band LPWAN, LoRA, IoT, M2M applications SCADA, RFID

Only 8.5 inches square!
This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID, and LPWAN/IoT/M2M applications.
Rugged and Weatherproof
This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts.
Custom Connectors
Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability.

Features

  • Can be installed for either vertical or horizontal polarization
  • Light weight and only 8.5 inches square
  • Low loss solid brass elements and 4 ft. coax lead
  • Durable UV-stable, UL flame rated radome
  • Superior performance

Application

  • Cellular, GSM
  • Wireless LAN systems
  • 900MHz ISM Band
  • LPWAN, LoRA, IoT, M2M applications
  • SCADA, RFID
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG908P-NM
Product Name 900 MHz 8 dBi Flat Patch Antenna - 4ft N-Male Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 1513433-1 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
5G 14dBI PCB Internal Antenna With 1.13mm Cable (L-10cm) + UFL Connector - ET-5G14PC-5L10CP52-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 14 dB
View Details