L-com, Inc. Embedded 824-960/1710-1990/2170 MHz PCB Antenna, 0 dBi gain, IPEX Connector HG821-00PU-100IPEX

Description
The HG821-00PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility Multiband cellular frequencies
Datasheet
Description
The HG821-00PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility Multiband cellular frequencies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded 824-960/1710-1990/2170 MHz PCB Antenna, 0 dBi gain, IPEX Connector - HG821-00PU-100IPEX - L-com, Inc.
North Andover, MA, United States
Embedded 824-960/1710-1990/2170 MHz PCB Antenna, 0 dBi gain, IPEX Connector
HG821-00PU-100IPEX
Embedded 824-960/1710-1990/2170 MHz PCB Antenna, 0 dBi gain, IPEX Connector HG821-00PU-100IPEX
The HG821-00PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility Multiband cellular frequencies

The HG821-00PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems.

Features

  • Highly efficient printed circuit board (PCB) design
  • Designed for omni-directional applications
  • Low profile, compact size
  • IPEX connector

Application

  • Integrate into self contained wireless equipment
  • Embedded applications requiring integration flexibility
  • Multiband cellular frequencies
Supplier's Site Datasheet
Ant Pcb 850/900/1800/1900/2100Mhz 0Dbi Ipex Con 41 L-Com - 23AK3430 - Newark, An Avnet Company
Chicago, IL, United States
Ant Pcb 850/900/1800/1900/2100Mhz 0Dbi Ipex Con 41 L-Com
23AK3430
Ant Pcb 850/900/1800/1900/2100Mhz 0Dbi Ipex Con 41 L-Com 23AK3430
ANT PCB 850/900/1800/1900/21 00MHZ 0DBI IPEX CON 41

ANT PCB 850/900/1800/1900/2100MHZ 0DBI IPEX CON 41

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG821-00PU-100IPEX 23AK3430
Product Name Embedded 824-960/1710-1990/2170 MHz PCB Antenna, 0 dBi gain, IPEX Connector Ant Pcb 850/900/1800/1900/2100Mhz 0Dbi Ipex Con 41 L-Com
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 3dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI3FPC-5L10CP11-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
Form Factor / Mounting Internal
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers