L-com, Inc. 400mm Diameter Radome Cover for Parabolic Dish Antennas HGR-04

Description
HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. Easy to Assemble These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. The HGR-04 400mm radome is for use with the following HyperLink dish antennas: HG2418D HG5423D HG5824D HG2418DPD HG4958DP-25D For additional information as well as assembly instructions, please click on the Downloads tab. Features Includes stainless steel hardware Light weight fiberglass construction & UV stable finish Radome Diameter 400mm Drain holes in the radome help prevent moisture build-up Easy to install - attaches directly to dish Application Rain Snow Wind Blowing Sand and debris Ice
Datasheet
Description
HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. Easy to Assemble These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. The HGR-04 400mm radome is for use with the following HyperLink dish antennas: HG2418D HG5423D HG5824D HG2418DPD HG4958DP-25D For additional information as well as assembly instructions, please click on the Downloads tab. Features Includes stainless steel hardware Light weight fiberglass construction & UV stable finish Radome Diameter 400mm Drain holes in the radome help prevent moisture build-up Easy to install - attaches directly to dish Application Rain Snow Wind Blowing Sand and debris Ice
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400mm Diameter Radome Cover for Parabolic Dish Antennas - HGR-04 - L-com, Inc.
North Andover, MA, United States
400mm Diameter Radome Cover for Parabolic Dish Antennas
HGR-04
400mm Diameter Radome Cover for Parabolic Dish Antennas HGR-04
HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. Easy to Assemble These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. The HGR-04 400mm radome is for use with the following HyperLink dish antennas: HG2418D HG5423D HG5824D HG2418DPD HG4958DP-25D For additional information as well as assembly instructions, please click on the Downloads tab. Features Includes stainless steel hardware Light weight fiberglass construction & UV stable finish Radome Diameter 400mm Drain holes in the radome help prevent moisture build-up Easy to install - attaches directly to dish Application Rain Snow Wind Blowing Sand and debris Ice

HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna.
Easy to Assemble
These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting.
The HGR-04 400mm radome is for use with the following HyperLink dish antennas:

  • HG2418D
  • HG5423D
  • HG5824D
  • HG2418DPD
  • HG4958DP-25D

For additional information as well as assembly instructions, please click on the Downloads tab.

Features

  • Includes stainless steel hardware
  • Light weight fiberglass construction & UV stable finish
  • Radome Diameter 400mm
  • Drain holes in the radome help prevent moisture build-up
  • Easy to install - attaches directly to dish

Application

  • Rain
  • Snow
  • Wind
  • Blowing Sand and debris
  • Ice
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HGR-04
Product Name 400mm Diameter Radome Cover for Parabolic Dish Antennas
Technology Type Reflector
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
WiFi Antennas - 2506410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 900.0 to 930.0 MHz
Gain 7 dB
View Details
Antennas - 2108858-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details